EN
  • EN
  • DE

ADA48512WYRMZRL7

Part No ADA48512WYRMZRL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043352-ADA48512WYRMZRL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADA48512WYRMZRL7 CAD Model

Description

The ADA4851-2WYRMZRL7 is a high-speed, low power, rail-to-rail output, dual operational amplifier from Analog Devices (ADI). This amplifier is designed for applications requiring wide bandwidth, fast settling time, and low distortion. Its rail-to-rail output swing maximizes dynamic range when operating from low supply voltages, making it suitable for battery-powered and portable equipment.

Applications:

  • Video Amplifiers: Driving video signals in various video processing equipment.
  • Buffering A/D Converters: Providing a low-impedance source for analog-to-digital converters.
  • Portable Instrumentation: Used in handheld devices requiring low power and high performance.
  • Line Drivers: Driving signals over cables with minimal distortion.
  • Active Filters: Implementing filtering functions in signal processing circuits.

Features:

  • High Speed: Offers a high slew rate and wide bandwidth.
  • Low Power: Consumes minimal power, extending battery life in portable applications.
  • Rail-to-Rail Output: Maximizes dynamic range by providing an output swing close to the supply rails.
  • Low Distortion: Ensures accurate signal amplification with minimal harmonic distortion.
  • Dual Amplifier: Contains two independent amplifiers in a single package.

Benefits:

  • Improved Signal Integrity: The high bandwidth and low distortion ensure accurate signal reproduction.
  • Extended Battery Life: Low power consumption allows for longer operation in battery-powered devices.
  • Increased Dynamic Range: Rail-to-rail output provides maximum signal swing, improving signal-to-noise ratio.
  • Simplified Circuit Design: Dual amplifier configuration reduces component count and board space.
  • Enhanced Performance: Fast settling time allows for quick response to input signal changes.

Additional Details:

The ADA4851-2WYRMZRL7 is available in a small package, making it suitable for space-constrained applications. It operates over a wide supply voltage range and is characterized for operation over a temperature range. This amplifier is designed to provide stable performance over a range of operating conditions.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
Lowest to $0.0137

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess