EN
  • EN
  • DE

B82412-A3331-M

Part No B82412-A3331-M
Manufacturer Siemens
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1047951-B82412-A3331-M
Categories OEM Parts(A-B)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B82412-A3331-M CAD Model

Description

The B82412-A3331-M is a common mode choke from Siemens (now EPCOS, a TDK Group Company). Common mode chokes are designed to suppress common mode noise in electronic circuits. This noise often arises from power lines or other external sources and can negatively impact the performance of sensitive equipment.

Applications:

  • Suppression of common mode noise in power lines: Filters out unwanted noise from AC power lines, ensuring clean power for sensitive electronic devices.
  • Suppression of common mode noise in signal lines: Reduces noise in data transmission cables, improving signal integrity in communication systems.
  • Switching power supplies: Improves EMI performance in switching power supplies, reducing interference with nearby electronics.
  • Electronic ballasts: Reduces electromagnetic interference generated by electronic ballasts used in lighting systems.
  • Frequency converters: Filters noise generated by frequency converters used in motor control applications.

Features:

  • High common mode impedance: Provides significant attenuation of common mode noise signals.
  • Low differential mode impedance: Minimizes signal distortion for differential signals.
  • Compact size: Enables easy integration into space-constrained applications.
  • High current capacity: Handles large currents without saturation, ensuring reliable performance.
  • Wide operating temperature range: Operates reliably in a variety of environments.

Benefits:

  • Improved EMI performance: Reduces electromagnetic interference, ensuring compliance with regulatory standards.
  • Enhanced signal integrity: Improves the quality of data transmission by filtering out noise.
  • Increased reliability: Protects sensitive electronic components from noise-induced damage.
  • Reduced noise in audio and video equipment: Eliminates unwanted noise in audio and video signals, improving sound and picture quality.
  • Compliance with safety standards: Ensures equipment meets safety requirements by reducing the risk of electrical shock.

Additional Details:

The B82412 series are typically constructed with ferrite toroid cores and enamel-insulated copper windings. They are available in various sizes and current ratings to suit different application requirements. Detailed specifications, including inductance, rated current, and impedance characteristics, can be found in the EPCOS/TDK data sheets. It is important to consult the datasheet to confirm the correct selection for the intended application.

These chokes are designed for through-hole mounting on printed circuit boards (PCBs). They are often used in conjunction with other EMI suppression components, such as capacitors and resistors, to create a comprehensive EMI filter.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Allegro MicroSystems, LLC
Lowest to $1.6087
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Amic
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess