EN
  • EN
  • DE

BF999

Part No BF999
Manufacturer Siemens
Catalog END - OF - LIFE
Description Silicon N Channel MOSFET Triode (For high-frequency stages up to 300 MHz, preferably in FM applications)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1153157-BF999
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BF999 CAD Model

Description

The BF999 is a dual-gate MOSFET designed for high-frequency amplifier and mixer applications. Manufactured by Siemens (now Infineon), it is particularly well-suited for use in VHF and UHF receivers. While now an end-of-life component, the BF999 was valued for its high gain, low noise, and excellent cross-modulation performance.

Applications

  • VHF/UHF Receivers: Used as an RF amplifier in VHF and UHF receivers for television and radio.
  • Satellite Receivers: Employed in satellite receiver front-end amplifiers.
  • Mixers: Utilized in mixer stages for frequency conversion in communication systems.
  • Oscillators: Found in oscillator circuits for generating high-frequency signals.
  • RF Amplifiers: Incorporated in general-purpose RF amplifier stages.

Features

  • Dual-Gate MOSFET: Provides improved gain control and reduced feedback capacitance.
  • High Gain: Offers significant signal amplification.
  • Low Noise Figure: Minimizes noise contribution in sensitive receiver circuits.
  • Excellent Cross-Modulation Performance: Reduces distortion caused by strong interfering signals.
  • High Input Impedance: Simplifies impedance matching to the antenna.

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Enhanced Gain Control: Dual-gate configuration allows for precise gain adjustment.
  • Reduced Distortion: Excellent cross-modulation performance minimizes unwanted signal interference.
  • Simplified Circuit Design: High input impedance simplifies impedance matching.
  • Stable Operation: Provides reliable and stable performance in high-frequency applications.

Additional Details

The BF999's key parameters include transconductance (gm), gate-source capacitance (Cgs), and drain-source voltage (VDS). Biasing the dual gates correctly is crucial for optimal performance and minimizing distortion. Consult the datasheet for detailed electrical characteristics and application recommendations.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1508 $51.6192
57+ $1.7648 $100.5936
88+ $1.7096 $150.4448
121+ $1.6545 $200.1945
157+ $1.5993 $251.0901
210+ $1.4339 $301.1190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 172,411 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess