EN
  • EN
  • DE
  • IT

BFR183W

Part No BFR183W
Manufacturer Siemens
Catalog END - OF - LIFE
Description NPN Silicon RF Transistor (For low noise, high-gain broadband amplifiers at collector current from 2 mA to 30mA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1153292-BFR183W
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFR183W CAD Model

Description

The BFR183W is a silicon NPN bipolar RF transistor from Siemens (now Infineon Technologies), designed for high-frequency amplifier and oscillator applications. It is well-suited for use in communication systems and other high-frequency circuits requiring low noise and high gain.

Applications

  • Low-noise amplifiers (LNAs)
  • Oscillators
  • Mixers
  • RF front-end circuits
  • Communication systems

Features

  • NPN bipolar transistor
  • High transition frequency (fT)
  • Low noise figure
  • High gain
  • Surface mount package

Benefits

  • Improved sensitivity in receiver circuits due to low noise figure
  • Enhanced signal amplification due to high gain
  • Efficient performance in high-frequency applications due to high fT
  • Compact design for space-constrained applications
  • Stable operation in demanding RF environments

Additional Details

The BFR183W offers excellent performance in RF applications due to its high transition frequency, which allows for efficient amplification at high frequencies. Its low noise figure ensures minimal degradation of the signal being amplified, making it ideal for use in sensitive receiver circuits. The high gain enables significant signal amplification, improving overall system performance. As this part is designated END-OF-LIFE, designers need to identify suitable replacements, focusing on parameters like transition frequency, noise figure, gain, and package compatibility. The BFR183W is specifically designed to operate with low supply voltages. Careful impedance matching is critical to ensure maximum power transfer and optimal performance. The transistor is often used in the front-end stages of RF receivers to amplify weak signals with minimal added noise.

Always consult the datasheet for detailed electrical characteristics, S-parameters, and application-specific guidelines. Proper biasing and impedance matching are essential for optimal performance.

You May Also Be Interested in

Texas Instruments
CMOS LOW-POWER MONOSTABLE/ASTABLE MULTIVIBRATOR
Lowest to $0.2464
NXP / Nexperia
GSM1900 EDGE power module
Need more? Email Us
Atmel
SPI Serial EEPROMs
Need more? Email Us
Texas Instruments
4-Bit Binary Fill Adder With Fast Carry
Need more? Email Us
Power Innovations Ltd
PNP SILICON POWER TRANSISTORS
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Need more? Email Us
Atmel
Two-wire Serial EEPROM 256K (32,768 x 8)
Need more? Email Us
Texas Instruments
High Speed CMOS Logic 8-Input NAND Gate
Lowest to $0.5183
Tiger Electronic Co.,Ltd
4A TRIACS
Lowest to $0.1653

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0944 $64.6640
1,670+ $0.0776 $129.5920
2,590+ $0.0750 $194.2500
3,575+ $0.0725 $259.1875
4,550+ $0.0711 $323.5050
6,125+ $0.0634 $388.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess