The CD74HC30PWRG4 is a high-performance, CMOS logic gate device manufactured by Texas Instruments. This integrated circuit is designed to provide users with a robust and versatile solution for digital logic operations. The device is specifically a 8-input NAND gate, which is a fundamental component used in various digital circuits and systems.
Key Features:
- Logic Type: 8-Input NAND Gate
- Package: TSSOP-14 (Thin Shrink Small Outline Package)
- Operating Voltage: 2 V to 6 V
- High-Current Outputs: Can drive up to 10 LSTTL loads
- Temperature Range: -55°C to 125°C
- Logic Family: HC
- Mounting Type: Surface Mount
The CD74HC30PWRG4 is part of the HC family, which signifies high-speed CMOS technology. It operates within a voltage range of 2 V to 6 V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS logic levels. With the capability to drive up to 10 LSTTL loads, this device is highly versatile and can be used in a wide range of digital applications.
One of the advantages of the CD74HC30PWRG4 is its wide operating temperature range, which allows it to perform reliably in extreme conditions, from as low as -55°C to as high as 125°C. This temperature resilience makes it an ideal choice for industrial and automotive applications where temperature fluctuations are common.
The device is packaged in a TSSOP-14 format, which is a compact, surface-mount package. This small footprint allows for efficient use of board space, which is crucial in modern electronic design where space is often at a premium.
Whether you're designing complex digital systems or simple logic controls, the CD74HC30PWRG4 from Texas Instruments is a reliable and high-quality component that ensures your designs operate with precision and stability.