EN
  • EN
  • DE

BSP149

Part No BSP149
Manufacturer Siemens
Catalog END - OF - LIFE
Description SIPMOS Small-Signal Transistor (N channel Depletion mode High dynamic resistance)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1154824-BSP149
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSP149 CAD Model

Description

The BSP149 is a P-Channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Siemens. MOSFETs are widely used in electronic circuits as switches or amplifiers. The BSP149 is specifically designed for low voltage, low current applications where efficient switching and amplification are required.

Applications:

  • Low-Side Switching: Commonly used to switch loads connected to the positive supply rail.
  • Portable Devices: Ideal for battery-powered devices due to its low on-resistance.
  • DC-DC Converters: Used in power management circuits for voltage regulation.
  • Load Switching: Employed to switch various loads such as LEDs, small motors, and relays.
  • Analog Switching: Can be used in analog circuits as a voltage-controlled resistor.

Features:

  • P-Channel MOSFET: Allows for easy driving from logic-level signals.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation during switching.
  • Low Threshold Voltage (VGS(th)): Enables operation with low voltage gate drive.
  • Fast Switching Speed: Allows for high-frequency switching applications.
  • Small Package Size: Suitable for compact electronic designs.

Benefits:

  • Efficient Switching: Low on-resistance reduces power loss and improves efficiency.
  • Logic-Level Compatibility: Can be driven directly from microcontrollers and logic gates.
  • Simple Drive Circuitry: Requires minimal external components for operation.
  • Compact Design: Small package size allows for integration in space-constrained applications.
  • Reliable Performance: Robust design ensures stable operation over a wide range of conditions.

The BSP149's technical specifications typically include a low gate threshold voltage (around 1-2V), a low drain-source on-resistance (RDS(on) in the milliohm range), and a maximum drain current rating. These characteristics make it particularly well-suited for portable devices, battery management systems, and other low-power applications. It is important to consult the datasheet to determine the exact specifications and ensure it meets the requirements of the intended application. The BSP149 offers a combination of efficiency, ease of use, and compact size, making it a popular choice for various low-voltage switching applications.

You May Also Be Interested in

NXP / Nexperia
VHF variable capacitance double diode
Lowest to $0.0965
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
Kyocera Kinseki Corpotation
Multilayer Ceramic Chip Capacitors
Lowest to $0.2208

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3032 $50.0280
355+ $0.2840 $100.8200
550+ $0.2744 $150.9200
785+ $0.2552 $200.3320
1,020+ $0.2456 $250.5120
1,275+ $0.2360 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess