EN
  • EN
  • DE

BSS84E-7733

Part No BSS84E-7733
Manufacturer Siemens
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049749-BSS84E-7733
Categories OEM Parts(A-B)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BSS84E-7733 CAD Model

Description

The BSS84E-7733 is a P-channel enhancement mode MOSFET from Siemens. It is designed for low voltage, low current applications, offering efficient switching performance and low on-resistance.

Applications:

  • Load switching in portable devices.
  • Power management in battery-powered systems.
  • Level shifting circuits.
  • Analog switches.
  • DC-DC converters in low power applications.

Features:

  • P-Channel Enhancement Mode: Allows for easy driving with logic-level signals.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Threshold Voltage (VGS(th)): Enables operation at low gate voltages.
  • Small Package: Suitable for space-constrained applications.
  • Fast Switching Speed: Ensures efficient switching performance.

Benefits:

  • Improved Battery Life: Low on-resistance reduces power dissipation, extending battery life in portable devices.
  • Efficient Power Management: Optimizes power usage in various applications.
  • Simplified Circuit Design: Logic-level gate drive simplifies the design process.
  • Compact Solution: Small package allows for integration into space-constrained designs.
  • Reliable Performance: Siemens' quality ensures reliable operation in demanding environments.

Technical Specifications:

The BSS84E typically features a drain-source voltage (VDS) rating of -50V, a continuous drain current (ID) rating of around -130mA, and an RDS(on) value of approximately 4 Ohms at VGS = -10V. The gate threshold voltage is typically around -1.5V. It is commonly available in a SOT-23 package.

This MOSFET is particularly well-suited for applications where a P-channel device is needed for switching or amplification in low-power circuits. Its low on-resistance and threshold voltage make it an energy-efficient and easy-to-use component for modern electronic designs.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Allegro MicroSystems, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
NXP / Nexperia
Need more? Email Us
CJT Connectors
Lowest to $0.0137
CJT Connectors
Lowest to $0.0081

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess