The BTS432D2 is a Smart High-Side Power Switch from Infineon Technologies (formerly Siemens). It's designed to drive various loads in automotive and industrial applications. This switch integrates protection features and diagnostic capabilities, ensuring reliable operation in harsh environments.
Applications:
- Driving resistive, inductive, and capacitive loads.
- Replacement of electromechanical relays.
- Automotive applications, including body control, lighting, and power distribution.
- Industrial control systems.
- Heating applications.
Features:
- Overload protection.
- Short circuit protection.
- Overtemperature protection.
- Overvoltage protection.
- Current limitation.
- Diagnostic feedback via status pin.
- Clamp circuit for inductive load switching.
- Green Product (RoHS compliant).
Benefits:
- Increased system reliability due to integrated protection features.
- Reduced component count, simplifying circuit design.
- Improved safety due to protection against short circuits and overloads.
- Enhanced system monitoring via diagnostic feedback.
- Energy efficiency due to low on-state resistance.
The BTS432D2 operates with a supply voltage range, and its low on-state resistance minimizes power dissipation during operation. The diagnostic features allow for easy identification of fault conditions, enabling quick troubleshooting and repair. The device is typically available in a PG-DSO-8 package. It's a robust and versatile power switch suitable for a wide range of applications requiring reliable load driving and protection.
Technical Specifications (typical):
- Operating Voltage: 5V to 34V
- On-State Resistance: ~30 mOhm
- Nominal load current: ~4.2A (dependent on temperature and supply voltage)
- Current limitation: ~14A (dependent on temperature and supply voltage)