EN
  • EN
  • DE

BUZ20

Part No BUZ20
Manufacturer Siemens
Catalog END - OF - LIFE
Description SIPMOS Power Transistor (N channel Enhancement mode Avalanche-rated)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1156438-BUZ20
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUZ20 CAD Model

Description

The BUZ20 is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Siemens. This power MOSFET is designed for high-speed switching applications and is commonly used in various electronic circuits for controlling power flow. Given its end-of-life status, information is limited, but we can provide a general description based on similar components.

Applications:

  • Switching Regulators: Used in DC-DC converters and switching power supplies to efficiently regulate voltage levels.
  • Motor Control: Employed in motor control circuits to drive and control the speed of DC motors.
  • Power Amplifiers: Integrated into power amplifier stages for amplifying electrical signals.
  • Lighting Control: Used in lighting control systems for dimming and switching lights.
  • Inverters: Found in inverter circuits to convert DC power to AC power.

Features:

  • N-Channel MOSFET: An N-channel enhancement-mode MOSFET, which is a type of transistor that conducts when a positive voltage is applied to the gate terminal.
  • High Switching Speed: Designed for fast switching speeds, enabling efficient operation in high-frequency applications.
  • Low On-Resistance: Features low on-resistance (RDS(on)), minimizing power dissipation and heat generation.
  • High Voltage Rating: Can withstand high voltage levels, making it suitable for high-voltage applications.
  • High Current Capability: Capable of handling high current levels, enabling it to drive demanding loads.

Benefits:

  • Efficient Power Control: Provides efficient control of power flow in electronic circuits, reducing power losses.
  • Fast Switching: Enables fast switching speeds, improving the performance of switching applications.
  • Reduced Heat Generation: Minimizes heat generation due to low on-resistance, enhancing reliability and longevity.
  • Versatile Application: Suitable for a wide range of applications, offering flexibility in circuit design.
  • Improved System Performance: Enhances overall system performance by providing efficient and reliable power control.

Additional Details:

The BUZ20 typically comes in a TO-220 package. Its gate threshold voltage, drain-source breakdown voltage, and continuous drain current are critical parameters to consider during circuit design. Due to being an older, end-of-life component, finding exact specifications may be challenging. However, datasheets for similar MOSFETs from the same era can provide valuable insights. Remember to implement proper heat sinking to ensure stable and reliable operation, especially in applications with high power dissipation.

You May Also Be Interested in

STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
COSMO
REED RELAY
Lowest to $1.9713
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,030 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess