EN
  • EN
  • DE

BUZ305

Part No BUZ305
Manufacturer Siemens
Catalog END - OF - LIFE
Description SIPMOS Power Transistor (N channel Enhancement mode Avalanche-rated)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1156444-BUZ305
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUZ305 CAD Model

Description

The BUZ305 is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Siemens. It is designed for various power switching applications requiring efficient and reliable performance. As an N-channel enhancement mode MOSFET, it requires a positive voltage on the gate to allow current flow between the drain and source.

Applications:

  • Switching Power Supplies: Used as a switching element in DC-DC converters and AC-DC power supplies to regulate voltage and current.
  • Motor Control: Employed in motor drives for controlling the speed and torque of DC motors in industrial and automotive applications.
  • Lighting Control Systems: Integrated into dimming circuits and electronic ballasts for efficient control of lighting intensity.
  • Inverters: Utilized in DC-AC inverters for converting direct current to alternating current in uninterruptible power supplies (UPS) and solar power systems.
  • Audio Amplifiers: Found in high-power audio amplifiers as a switching element for efficient amplification of audio signals.

Features:

  • N-Channel Enhancement Mode: Conducts current when a positive voltage is applied to the gate, providing easy control and switching capabilities.
  • High Breakdown Voltage: Capable of withstanding high drain-source voltages, ensuring reliability in high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and heat generation during conduction, enhancing efficiency.
  • Fast Switching Speed: Designed for rapid switching transitions, reducing switching losses and improving overall performance.
  • Avalanche Rated: Can withstand avalanche breakdown, providing protection against voltage spikes and transient events.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed contribute to high energy efficiency, reducing power consumption and heat generation.
  • Reliable Operation: Robust design and avalanche rating provide reliable performance even under demanding operating conditions.
  • Simplified Circuit Design: N-channel enhancement mode simplifies the design of drive circuits and control systems.
  • Versatile Application: Suitable for a wide range of power switching applications due to its high voltage and current capabilities.
  • Improved Thermal Performance: Low on-resistance minimizes heat generation, allowing for operation at higher power levels without overheating.

Additional Details:

The BUZ305 is typically packaged in a TO-220 or similar through-hole package for easy mounting and heat sinking. Key parameters to consider include the gate threshold voltage (VGS(th)), drain-source breakdown voltage (V(BR)DSS), continuous drain current (ID), and on-resistance (RDS(on)). Proper heat sinking is crucial for maintaining the device's operating temperature within specified limits, especially in high-power applications. Although this component may be nearing end-of-life, understanding its specifications and application requirements is essential for effective design and troubleshooting in existing systems.

You May Also Be Interested in

National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess