EN
  • EN
  • DE

ILD255

Part No ILD255
Manufacturer Siemens
Description BIDIRECTIONAL INPUT OPTOCOUPLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Siemens
Win Source Part Number 1185492-ILD255
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ILD255 CAD Model

Description

The ILD255 is a high-performance optocoupler manufactured by Siemens. This device integrates an infrared emitting diode and a phototransistor in a single package, providing electrical isolation between input and output circuits. It is designed for a wide range of applications requiring signal isolation and protection from high voltage transients and noise.

Applications

  • Industrial control systems: Providing isolation for digital inputs and outputs.
  • Power supplies: Isolating control circuitry from high voltage sections.
  • Motor control: Protecting microcontrollers from motor noise and voltage spikes.
  • Data communication: Isolating data lines in serial and parallel communication interfaces.
  • Medical equipment: Ensuring patient safety by isolating sensitive circuits.

Features

  • High isolation voltage: Provides robust electrical isolation.
  • CTR (Current Transfer Ratio): Offers efficient signal transfer between input and output.
  • Fast switching speeds: Enables high-speed data transmission.
  • Compact package: Saves board space in densely populated designs.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Enhanced safety: Protects sensitive circuits and personnel from high voltage hazards.
  • Improved signal integrity: Reduces noise and interference in signal transmission.
  • Increased system reliability: Prevents damage from voltage transients and ground loops.
  • Simplified design: Streamlines circuit design by providing built-in isolation.
  • Cost-effective solution: Offers a competitive price point for isolation applications.

The ILD255 features a robust construction and is designed to operate in a wide range of environmental conditions. Its key specifications include a high isolation voltage rating, typically several kilovolts, and a current transfer ratio (CTR) that ensures efficient signal transmission. The operating temperature range is typically -55°C to +100°C. It is commonly available in a DIP package. The device's reliability and performance make it a preferred choice for demanding industrial and commercial applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess