EN
  • EN
  • DE

PSB2165NSP11

Part No PSB2165NSP11
Manufacturer Siemens
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086071-PSB2165NSP11
Categories OEM Parts(O-R)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSB2165NSP11 CAD Model

Description

The PSB 2165N SP11 is a single-chip transceiver designed for ISDN (Integrated Services Digital Network) S/T interface applications. Manufactured by Siemens (now Infineon Technologies), it facilitates the transmission and reception of data and voice signals over ISDN Basic Rate Access (BRA) lines. This component is a crucial part of ISDN terminal equipment, ensuring reliable and efficient communication across the network.

Applications

  • ISDN Terminal Adapters (TAs)
  • ISDN Network Termination (NT) devices
  • ISDN PC cards
  • Digital telephones
  • Voice over IP (VoIP) gateways using ISDN
  • ISDN routers

Features

  • Full-duplex data transmission at 144 kbps (2B+D channels)
  • Integrated S/T interface transceiver
  • Echo cancellation for improved signal quality
  • Adaptive equalization to compensate for line distortions
  • Framing and deframing of ISDN data
  • D-channel protocol handling (LAPD)
  • Clock recovery and synchronization
  • Low power consumption
  • Loopback test capabilities for diagnostics

Benefits

  • Reduced system cost due to single-chip integration
  • Improved performance and reliability through echo cancellation and equalization
  • Simplified design and development process
  • Lower power consumption for energy-efficient applications
  • Enhanced interoperability with ISDN networks
  • Faster time-to-market for ISDN products

Additional Details

The PSB 2165N SP11 features integrated echo cancellation and adaptive equalization, ensuring high-quality signal transmission even on noisy or long ISDN lines. It handles the framing and deframing of ISDN data, as well as D-channel protocol processing. Its low power consumption makes it suitable for battery-powered devices. The device also includes loopback test capabilities, which simplify troubleshooting and maintenance. This chip plays a vital role in ensuring seamless ISDN communication.

You May Also Be Interested in

Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Ricoh
Need more? Email Us
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Pericom
Lowest to $16.3213
Chilisin
Lowest to $0.0084
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Pericom
Lowest to $3.9178

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess