EN
  • EN
  • DE

SAB8259AP

Part No SAB8259AP
Manufacturer Siemens
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017678-SAB8259AP
Categories OEM Parts( S )
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAB8259AP CAD Model

Description

The SAB8259AP is a Programmable Interrupt Controller (PIC) manufactured by Siemens. It is designed to manage multiple interrupt requests from various peripheral devices and prioritize them for processing by the CPU. This device significantly improves the efficiency of interrupt handling in microcomputer systems by allowing the CPU to respond to interrupts in an organized and timely manner.

Applications:

  • Microcomputer Systems: Used in microcomputer systems to manage interrupts from peripheral devices such as timers, serial ports, and disk controllers.
  • Industrial Control Systems: Employed in industrial control systems for handling interrupts from sensors, actuators, and other control elements.
  • Data Acquisition Systems: Utilized in data acquisition systems for managing interrupts from analog-to-digital converters (ADCs) and other data sources.
  • Communication Systems: Used in communication systems for handling interrupts from serial communication interfaces and network controllers.
  • Embedded Systems: Integrated into various embedded systems where efficient interrupt handling is crucial.

Features:

  • Eight Interrupt Inputs: Provides eight interrupt inputs for connecting to peripheral devices.
  • Programmable Priority: Allows programming the priority of each interrupt input.
  • Interrupt Masking: Supports masking individual interrupt inputs to disable interrupt requests.
  • Interrupt Vectoring: Provides interrupt vectoring to direct the CPU to the appropriate interrupt service routine (ISR).
  • Cascade Capability: Can be cascaded to handle more than eight interrupt inputs.
  • Multiple Operating Modes: Supports various operating modes, including fully nested mode, rotating priority mode, and special fully nested mode.
  • TTL Compatibility: Compatible with TTL (Transistor-Transistor Logic) voltage levels.

Benefits:

  • Efficient Interrupt Handling: Improves the efficiency of interrupt handling in microcomputer systems.
  • Prioritized Interrupt Processing: Allows the CPU to respond to interrupts in a prioritized manner.
  • Flexibility: Provides flexibility in configuring the interrupt system to meet specific application requirements.
  • Reduced CPU Overhead: Reduces CPU overhead by handling interrupt prioritization and vectoring.
  • Simplified System Design: Simplifies system design by providing a standardized interface for interrupt handling.

Additional Details:

The SAB8259AP is typically interfaced with a microprocessor or microcontroller using its control, data, and address lines. It operates on a 5V power supply. The device is available in a DIP (Dual In-Line Package). The interrupt vector address is programmed into the device during initialization. The interrupt request (IRQ) and interrupt acknowledge (INTA) signals are used to communicate with the CPU. The device conforms to industry standards for programmable interrupt controllers.

You May Also Be Interested in

Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Shikues
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess