EN
  • EN
  • DE

SFH611A-1

Part No SFH611A-1
Manufacturer Siemens
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970796-SFH611A-1
Categories OEM Parts( S )
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SFH611A-1 CAD Model

Description

The SFH611A-1 is a high-isolation single channel optocoupler in a DIP-4 package manufactured by Siemens (now Osram). This optocoupler is designed for electrical isolation between input and output circuits, offering reliable signal transmission while preventing high voltage interference. It consists of an infrared emitting diode (IRED) optically coupled to a silicon planar phototransistor.

Applications:

  • Industrial Control Systems: Isolating control signals in PLCs, motor drives, and other industrial equipment.
  • Power Supplies: Providing feedback isolation in switch-mode power supplies (SMPS).
  • Telecommunications: Isolating data transmission lines in telecom equipment.
  • Medical Equipment: Ensuring patient safety by isolating sensitive circuits.
  • Microprocessor Input/Output Isolation: Protecting microprocessors from voltage spikes and noise.

Features:

  • High Isolation Voltage: Provides electrical isolation up to a specified voltage (typically 5 kV).
  • CTR (Current Transfer Ratio): Characterizes the efficiency of signal transfer from input to output.
  • DIP-4 Package: Standard Dual In-Line Package for easy mounting and soldering.
  • High Collector-Emitter Voltage (VCEO): Allows for operation with higher voltage levels on the output side.
  • Fast Switching Speed: Enables signal transmission at higher frequencies.

Benefits:

  • Enhanced Safety: Provides electrical isolation, protecting personnel and equipment from hazardous voltages.
  • Noise Immunity: Prevents noise and interference from corrupting signals.
  • Improved System Reliability: Isolates sensitive circuits, reducing the risk of damage from voltage transients.
  • Simplified Circuit Design: Eliminates the need for complex and expensive isolation techniques.
  • Compact Size: The DIP-4 package allows for space-saving designs.

The SFH611A-1 optocoupler is widely used in various electronic applications requiring galvanic isolation. The Current Transfer Ratio (CTR) is a crucial parameter for selecting the appropriate optocoupler for a specific application. Different CTR grades are available to meet varying circuit requirements. The device is RoHS compliant, ensuring environmental friendliness. The optocoupler's robust design and high isolation voltage make it a reliable choice for demanding industrial and commercial applications.

You May Also Be Interested in

Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Honeywell
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess