Products specifications

RoHS State Request Verification
Manufacturer Siemens
Win Source Part Number 1269437-TLE4261-2
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE4261-2 CAD Model

Description

The TLE4261-2 is a monolithic integrated low-dropout voltage regulator, designed for various automotive and industrial applications where a stable and regulated voltage supply is essential. Manufactured by Siemens (now Infineon Technologies), this regulator provides a fixed output voltage with integrated protection features.

Applications

  • Automotive ECUs (Engine Control Units): Provides a stable voltage supply for sensitive electronic components in automotive control systems.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Microcontroller Power Supplies: Regulates the voltage for microcontrollers in embedded systems.
  • Sensor Power Supplies: Supplies regulated power to sensors in automotive and industrial environments.
  • General-Purpose Voltage Regulation: Suitable for any application requiring a stable 5V supply from a higher voltage source.

Features

  • Fixed Output Voltage: Provides a stable, fixed 5V output voltage.
  • Low-Dropout Voltage: Operates with a low difference between the input and output voltage, maximizing efficiency.
  • Short-Circuit Protection: Protects the regulator and connected circuitry from damage due to short circuits.
  • Over-Temperature Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Reverse Polarity Protection: Protects against damage from accidental reverse polarity connection.
  • Wide Input Voltage Range: Operates over a broad input voltage range, suitable for automotive applications.

Benefits

  • Stable Voltage Supply: Ensures reliable operation of sensitive electronic components by providing a consistent voltage.
  • Robust Protection Features: Protects against common electrical faults, enhancing system reliability.
  • High Efficiency: Low-dropout operation minimizes power dissipation, improving overall system efficiency.
  • Simplified Design: Requires minimal external components, simplifying the design process.
  • Automotive Grade: Qualified for use in harsh automotive environments.

Technical Specifications (Typical):

  • Output Voltage: 5V (fixed)
  • Input Voltage Range: 6V to 45V
  • Dropout Voltage: Typically 0.5V at rated current
  • Output Current: Up to 400mA or 500mA depending on the specific variant - consult the datasheet.
  • Quiescent Current: Low quiescent current for battery-powered applications.
  • Operating Temperature Range: -40°C to +150°C
  • Package: PG-TO252-5-11 (DPAK)

For detailed electrical characteristics, application notes, and package dimensions, refer to the official Infineon Technologies TLE4261-2 datasheet. Always consult the datasheet for specific design requirements and recommendations.

You May Also Be Interested in

Microchip Technology
High Performance 8-bit Microcontroller | IC MCU 8BIT 64KB OTP 68PLCC
Need more? Email Us
ECAD model for TS87C51RD2-LCL
Texas Instruments
QUADRUPLE 2-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS
Lowest to $0.3016
ECAD model for SN74LVC157APWRG4
Texas Instruments
BICMOS PFC/PWM COMBINATION CONTROLLER
Need more? Email Us
ECAD model for UCC38502DWTR
STMicroelectronics
N-channel 650 V, 0.250 Ω, 15 A TO-220, TO-220FP second generation MDmesh™ Power MOSFET
Lowest to $1.8809
ECAD model for STP20NM65N
NXP / Nexperia
Precision voltage regulator
Need more? Email Us
ECAD model for UA723F
Texas Instruments
FAMILY OF 1.8V HIGH SPEED RAIL TO RAIL INPUT OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Need more? Email Us
ECAD model for TLV2780IDR
Texas Instruments
HEX INVERTERS
Lowest to $44.2499
ECAD model for SNJ54HCT04FK
Zilog
ENHANCED Z180 MICROPROCESSOR
Need more? Email Us
ECAD model for Z8S18010VEC
Texas Instruments
Floating-Point Digital Signal Processors | IC FLOATING POINT DSP 144-HTQFP
Lowest to $48.7645
ECAD model for TMS320C6722BRFP250

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention