The TLE4274GV85 is a low-dropout (LDO) voltage regulator manufactured by Siemens (now Infineon Technologies). It is designed for automotive and industrial applications, providing a stable and regulated voltage supply to microcontrollers, sensors, and other electronic components. The device features overcurrent protection, overtemperature protection, and reverse polarity protection, enhancing its reliability and robustness.
Applications:
- Automotive Electronics: Used in engine control units (ECUs), body control modules (BCMs), and other automotive systems.
- Industrial Control Systems: Employed in programmable logic controllers (PLCs), process control equipment, and industrial automation systems.
- Power Management Systems: Integrated into power management circuits for regulating voltage levels and protecting sensitive components.
- Microcontroller Power Supplies: Provides a stable and regulated voltage supply for microcontrollers and digital signal processors (DSPs).
Features:
- Low Dropout Voltage: Maintains voltage regulation even with a small difference between input and output voltage.
- Overcurrent Protection: Protects the device and downstream components from excessive current.
- Overtemperature Protection: Shuts down the device when the temperature exceeds a safe level.
- Reverse Polarity Protection: Prevents damage from accidental reverse polarity connection.
- Fixed Output Voltage: Provides a stable and precise output voltage.
Benefits:
- Stable Voltage Supply: Ensures a stable and reliable voltage supply for sensitive electronic components.
- Enhanced Reliability: Offers robust protection against overcurrent, overtemperature, and reverse polarity.
- Reduced Power Consumption: Minimizes power losses due to its low dropout voltage.
- Simplified Design: Simplifies the design process with its integrated protection features.
Additional Details:
The TLE4274GV85 typically operates with an input voltage range suitable for automotive battery voltages. It provides a fixed output voltage (e.g., 5V or 3.3V). It comes in a small surface-mount package, making it suitable for compact designs. This voltage regulator is designed to meet the stringent requirements of automotive and industrial environments, offering high reliability and robust protection features. It requires minimal external components, further simplifying the design process. Its ability to maintain regulation with a low dropout voltage makes it particularly useful in battery-powered applications where the input voltage may vary over time. Infineon Technologies provides extensive documentation and support for this device, facilitating its use in a wide range of applications.