The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SN74HC165D

Part No SN74HC165D
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC 8-BIT SHIFT REGISTER 16-SOIC
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.1275 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
295+
$0.1700
$50.150
715+
$0.1400
$100.100
1,115+
$0.1350
$150.525
1,530+
$0.1310
$200.430
1,970+
$0.1270
$250.190
2,655+
$0.1130
$300.015
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 445,818 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 8
Purpose Parallel or Serial to Serial
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 082304-SN74HC165D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
Application Field Used in Industrial

Description

The SN74HC165D is a high-quality, high-performance integrated circuit product developed by Texas Instruments. This product is an 8-bit parallel-load or serial-in shift register that, when clocked, shifts the data towards a serial output. Parallel-in access is made available by eight individual direct data inputs that are latched with the use of a clock input. The SN74HC165D is designed with a broad operating voltage range of 2V to 6V, and it is optimized to operate at 5V. Its low power consumption, combined with a high noise immunity of its CMOS technology, makes it a reliable and efficient component for a wide range of applications. It also features a direct overriding clear line, which further enhances its versatility in use. The SN74HC165D is available in a 16-pin small-outline integrated circuit (SOIC) package, which is compact and space-efficient, making it suitable for use in space-constrained applications. This product is RoHS compliant and free from lead, bromide and antimony, ensuring it meets environmental standards and is safe for use. One of the key features of the SN74HC165D is its ability to convert data from parallel to serial for input into a digital system. This is particularly useful in applications where the number of data lines required needs to be minimized. The product also offers a storage capability, enabling the simultaneous loading and shifting of data. The SN74HC165D is a robust and reliable component, designed to deliver high performance and efficiency. It is suitable for a variety of applications, including data logging, remote control systems, and digital signal processing. As a product from Texas Instruments, a leading semiconductor manufacturer, the SN74HC165D is backed by the company's commitment to quality, innovation, and customer support. In conclusion, the SN74HC165D is a versatile and powerful integrated circuit that offers a combination of performance, reliability, and efficiency. Whether you are designing a complex digital system or a simple data logging application, this product is an excellent choice for your needs.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.