EN
  • EN
  • DE

MAX1910EUA

Part No MAX1910EUA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702321-MAX1910EUA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1910EUA CAD Model

Description

The MAX1910EUA from Maxim Integrated is a high-performance, compact, and efficient voltage regulator designed for use in various electronic applications. This integrated circuit (IC) is ideal for portable devices due to its small size and power-saving features. It is commonly used in applications such as notebook computers, PDAs, and other battery-powered devices where space is at a premium and energy efficiency is crucial.

Key Features

  • High Efficiency: The MAX1910EUA offers excellent power conversion efficiency, which helps in extending battery life in portable devices.
  • Low Dropout Voltage: It operates with a low dropout voltage, ensuring consistent performance even when the input voltage is close to the output voltage.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to match the specific requirements of the powered device.
  • Thermal Protection: The device includes thermal protection features that prevent damage from overheating, enhancing reliability and longevity.
  • Small Footprint: The MAX1910EUA comes in a small, 8-pin µMAX package, making it suitable for space-constrained applications.

Specifications

Parameter Value
Package Type µMAX-8
Input Voltage Range 2.5V to 5.5V
Output Voltage Range Adjustable
Operating Temperature -40°C to +85°C
Thermal Protection Yes

Applications

The versatile nature of the MAX1910EUA allows it to be used in a wide range of applications. Its high efficiency and low dropout characteristics make it particularly well-suited for:

  • Notebook Computers
  • Portable Media Players
  • Handheld Devices
  • Battery-Powered Equipment
  • Wireless Networking Devices

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess