The V23110A1048A202 is a miniature PCB relay manufactured by Siemens (now typically under the brand name of its successor company). It is designed for general purpose switching applications requiring a compact and reliable component. This relay is commonly used in various industrial and commercial electronic devices.
Applications
- General purpose switching circuits
- Industrial control systems
- Telecommunications equipment
- Office automation equipment
- Consumer electronics
Features
- Miniature size for high-density PCB mounting
- High sensitivity coil
- Long life expectancy
- Available in various coil voltages
- RoHS compliant
Benefits
- Space-saving design enables compact electronic assemblies.
- Low power consumption reduces energy costs and improves system efficiency.
- Extended operational lifespan minimizes maintenance requirements and replacement costs.
- Versatile selection of coil voltages allows for easy integration into different circuit designs.
- Environmentally friendly due to RoHS compliance.
Technical Specifications
The V23110A1048A202 relay typically operates with a coil voltage of 24 VDC. It has a contact rating of up to 5A at 250 VAC. The contact configuration is usually SPDT (Single Pole Double Throw). The coil resistance is approximately 1600 ohms. The operating temperature range is generally between -40°C to +70°C, suitable for many indoor applications.
The relay is designed for direct PCB mounting, facilitating easy installation. The compact size allows for high-density packaging on circuit boards. The relay’s construction provides good resistance to vibration and shock. It is manufactured with quality materials to ensure reliable switching performance over its long life expectancy. The insulation resistance is typically greater than 100 megohms. The dielectric strength between coil and contacts is usually 1500 VAC for one minute.