EN
  • EN
  • DE

SAA7105H/V1,557

Part No SAA7105H/V1,557
Manufacturer Sigma Designs Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC DIGITAL VIDEO ENCODER 64-QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Sigma Designs Inc.
Packaging Tray
Type Video Encoder
Applications TV
Analog Supply Voltage 3.15 V to 3.45 V
Digital Supply Voltage 3.15 V to 3.45 V
Mounting SMD (SMT)
Case / Package 64-QFP (14x14)
Win Source Part Number 139241-SAA7105H/V1,557
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7105H/V1,557 CAD Model

Description

The SAA7105H/V1,557, manufactured by Sigma Designs Inc., is a video decoder IC. It's designed to convert analog video signals into digital data for processing and display. This IC is commonly used in applications requiring the capture and decoding of composite video, S-Video, and component video signals.

Applications

  • Video capture cards for PCs.
  • DVD recorders and players.
  • Digital video recorders (DVRs).
  • Surveillance systems.
  • Video conferencing systems.

Features

  • Supports multiple analog video standards including NTSC, PAL, and SECAM.
  • Integrated analog-to-digital converters (ADCs) for video signals.
  • Adaptive comb filter for separating luma (brightness) and chroma (color) signals.
  • Automatic gain control (AGC) for optimizing signal levels.
  • Digital noise reduction for improved video quality.

Benefits

  • Provides high-quality video decoding for various analog video sources.
  • Enables seamless integration of analog video into digital systems.
  • Reduces noise and artifacts in the decoded video signal.
  • Simplifies system design with integrated functionality.
  • Supports a wide range of video resolutions and frame rates.

The SAA7105H/V1,557 features include a multi-standard video decoder supporting NTSC, PAL and SECAM formats. It incorporates adaptive digital line length tracking for stable picture output. The device typically requires external components for clock generation, filtering and power supply decoupling. It interfaces with a host processor via a parallel or serial bus for configuration and data transfer. The specific package type impacts its thermal performance and board layout requirements.

The Sigma Designs SAA7105H/V1,557 offers a comprehensive solution for converting analog video signals to digital, making it a crucial component in numerous video processing and display systems.

You May Also Be Interested in

Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $31.0440
ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1053 $82.1053
2+ $67.3685 $134.7370
3+ $65.2632 $195.7896
4+ $63.1579 $252.6316
5+ $61.0527 $305.2635
6+ $54.7369 $328.4214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess