EN
  • EN
  • DE

AD725AR-REEL

Part No AD725AR-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Type Video Encoder
Applications RGB to NTSC/PAL
Voltage - Supply, Digital 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number AD725
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554357-AD725AR-REEL
Ultra Librarian 3D Model Ultra Librarian AD725AR-REEL CAD Model

Description

Product Overview: AD725AR-REEL

The AD725AR-REEL from Analog Devices Inc. is a highly integrated, mixed-signal IC designed for high-quality conversion of digital RGB to NTSC/PAL formats. Catering to a wide array of applications, this chip is ideal for use in video processing, game consoles, and any system requiring a direct video output to standard television screens.

Key Features

  • Integrated Triple 8.5 MHz Video DACs: The AD725AR-REEL includes three digital-to-analog converters, ensuring accurate and vibrant color reproduction for NTSC and PAL systems.
  • Support for NTSC M, NTSC N, PAL B/D/G/H/I/M/N: This chip is versatile and supports various global television standards, making it suitable for international products.
  • 5 V Single Supply Operation: The device operates on a single 5V power supply, simplifying power management in system design.
  • Low Power Consumption: With a focus on efficiency, the AD725 consumes minimal power, making it an excellent choice for portable and low-power applications.
  • Full Color Output up to 150 mA (p-p): The output driver can deliver full color video signals with peak-to-peak current up to 150 mA, ensuring compatibility with a variety of display devices.
  • On-Chip Luma Trap Filter: The inclusion of an on-chip luma trap filter helps in reducing cross-color artifacts, thus enhancing the overall video quality.
  • Automatic PAL/NTSC Encoding: The AD725AR-REEL automatically detects the encoding format required, simplifying the design process.

Applications

  • Video game consoles
  • Video signal processing equipment
  • Home theater systems
  • Personal computers with TV output
  • Portable video equipment

As a product from Analog Devices Inc., a leader in high-performance semiconductors, the AD725AR-REEL stands out for its reliability, performance, and ease of integration. Its compact size and robust feature set make it an essential component for developers looking to create high-quality video solutions for both the consumer and professional markets.

Whether you are designing a new video console or upgrading an existing video processing system, the AD725AR-REEL offers a cost-effective and high-quality solution for your analog video needs.

You May Also Be Interested in

Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28PLCC
Lowest to $108.5238
Fairchild Semiconductor
Need more? Email Us
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Analog Devices Inc.
IC CONV SAMPLE RATE ASYNC 28SSOP
Lowest to $14.0766
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142
Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5860 $62.3440
10+ $12.7885 $127.8850
14+ $12.3889 $173.4446
20+ $11.9893 $239.7860
25+ $11.5897 $289.7425
34+ $10.3906 $353.2804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,165 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess