EN
  • EN
  • DE

SMP8634LF(REV A)

Part No SMP8634LF(REV A)
Manufacturer Sigma Designs Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sigma Designs Inc.
Win Source Part Number 329592-SMP8634LF(REV A)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP8634LF(REV A) CAD Model

Description

The SMP8634LF(REV A) is a media processor from Sigma Designs, designed for high-definition set-top boxes (STBs) and digital media players. The '(REV A)' indicates it's a specific revision of the SMP8634LF, likely including improvements or bug fixes over earlier versions. It offers comprehensive video and audio decoding capabilities, along with networking and connectivity options, to deliver a high-quality media experience.

Applications

  • Set-Top Boxes (STBs): Powers advanced features such as high-definition video playback, interactive services, and streaming capabilities.
  • Digital Media Players: Enables playback of multimedia content from local storage, network sources, and streaming services.
  • IPTV Devices: Supports reception and decoding of IPTV streams, allowing users to watch television over internet protocols.
  • Blu-ray Players: Contributes to video and audio processing for high-quality Blu-ray disc playback.

Features

  • High-Definition Video Decoding: Supports a wide range of video codecs, including H.264, MPEG-4, VC-1, and others.
  • Advanced Video Processing: Includes features such as de-interlacing, scaling, and noise reduction to enhance picture quality.
  • Multiple Audio Codec Support: Supports various audio formats, including Dolby Digital, DTS, AAC, and MP3.
  • Networking Capabilities: Offers Ethernet connectivity for network access and streaming.
  • Peripheral Interfaces: Includes interfaces like USB, HDMI, and component video for connecting to external devices.

Benefits

  • Exceptional Media Playback: Delivers smooth and high-quality playback of various media formats.
  • Broad Format Compatibility: Supports a wide range of video and audio codecs, ensuring compatibility with diverse media sources.
  • Enhanced User Experience: Provides advanced features, interactive services, and seamless network connectivity.
  • Versatile Connectivity Options: Offers multiple interfaces for connecting to various devices and networks.

Specifications

The SMP8634LF(REV A) likely shares similar specifications with the SMP8634LF, including a high clock speed, ample internal memory, and various connectivity interfaces. It supports video resolutions up to 1080p and offers various audio output formats. The '(REV A)' designation indicates that this revision may include improved stability, performance, or compatibility compared to earlier versions. Detailed specifications will reflect any enhancements included in this revision.

The SMP8634LF(REV A) media processor provides a robust and versatile solution for high-definition set-top boxes, digital media players, and similar devices. Its comprehensive codec support, advanced video processing, and versatile connectivity contribute to a superior media experience, potentially with improved reliability and performance compared to previous revisions.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
ON Semiconductor
Lowest to $0.8593
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess