EN
  • EN
  • DE

S-1000C36-I4T1G

Part No S-1000C36-I4T1G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Description IC VOLT DETECTOR 36V SNT-4A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Type Voltage Detector
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Voltage - Threshold 3.6V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SNT-4A
Win Source Part Number 062784-S-1000C36-I4T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1000C36-I4T1G CAD Model

Description

The S-1000C36-I4T1G is a CMOS voltage regulator manufactured by SII Semiconductor Corporation. It features ultra-low current consumption and high accuracy, making it suitable for battery-powered devices and other applications where energy efficiency is crucial. It provides a stable output voltage even with fluctuating input voltage or load current.

Applications:

  • Wearable devices
  • IoT (Internet of Things) devices
  • Portable electronics
  • Battery-powered sensors
  • Microcontrollers and microprocessors

Features:

  • Ultra-low current consumption: Minimizes battery drain and extends operating time.
  • High output voltage accuracy: Provides a stable and reliable power supply.
  • Small package size: Enables compact and space-saving designs.
  • Overcurrent protection: Protects the regulator and the load from damage.
  • Thermal shutdown protection: Prevents overheating and ensures safe operation.

Benefits:

  • Extended battery life: Reduces the frequency of battery replacements.
  • Improved system stability: Ensures reliable performance under varying conditions.
  • Smaller and lighter designs: Allows for more compact and portable devices.
  • Enhanced safety: Protects the system from damage due to overcurrent or overheating.
  • Simplified design: Requires minimal external components.

Additional Details:

The S-1000C36-I4T1G provides a fixed output voltage of 3.6V. It operates with an input voltage range typically from 1.7V to 5.5V. The typical quiescent current is very low, usually in the order of a few microamperes. The output voltage accuracy is typically ±1.0%. It is commonly available in a SOT-23-5 package for surface mount assembly. The operating temperature range is typically -40°C to +85°C. For precise details on dropout voltage and transient response refer to the official datasheet.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess