EN
  • EN
  • DE

SAWFD1G90LA0F0AR15

Part No SAWFD1G90LA0F0AR15
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091210-SAWFD1G90LA0F0AR15
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAWFD1G90LA0F0AR15 CAD Model

Description

The SAWFD1G90LA0F0AR15 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are essential components used in various radio frequency (RF) and wireless communication systems to selectively filter signals. This particular filter is designed to operate at a specific frequency, commonly around 1.9 GHz, making it suitable for applications in mobile communications and other wireless devices. Its precise filtering characteristics enable the isolation of desired signals from unwanted noise and interference, improving overall system performance.

Applications

  • Cellular mobile communication systems (e.g., GSM, UMTS, LTE)
  • Wireless data networks (e.g., Wi-Fi, Bluetooth)
  • Global Positioning System (GPS) receivers
  • Radio frequency identification (RFID) systems
  • Wireless remote control systems

Features

  • High selectivity: Effectively attenuates unwanted signals outside the passband.
  • Low insertion loss: Minimizes signal power loss within the desired frequency band.
  • Compact size: Surface mount device (SMD) package for space-saving designs.
  • Stable performance: Consistent operation over a wide temperature range.
  • High reliability: Robust design for long-term performance.

Benefits

  • Improved signal-to-noise ratio: Enhances the clarity of received signals.
  • Reduced interference: Minimizes the impact of unwanted signals on system performance.
  • Extended communication range: Enables reliable communication over greater distances.
  • Simplified system design: Reduces the need for complex filtering circuitry.
  • Increased battery life: Efficient filtering minimizes power consumption.

Additional Details

The SAWFD1G90LA0F0AR15 SAW filter utilizes the piezoelectric effect to convert electrical signals into acoustic waves and back, achieving precise frequency filtering. The filter's characteristics, such as center frequency, bandwidth, and insertion loss, are carefully engineered to meet specific application requirements. It is commonly used in the front-end of receivers to reject out-of-band signals that could overload or desensitize the receiver. The surface-mount package allows for easy integration into high-density circuit boards, and the filter's stable performance ensures reliable operation in various environmental conditions. Further technical details, including specific frequency characteristics, impedance matching information, and temperature coefficients, can typically be found in the manufacturer's datasheet. Its role in minimizing interference and improving signal clarity is crucial for efficient and reliable wireless communication.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess