EN
  • EN
  • DE

S-1111B50MC-NZJ-TG

Part No S-1111B50MC-NZJ-TG
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185221-S-1111B50MC-NZJ-TG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1111B50MC-NZJ-TG CAD Model

Description

The S-1111B50MC-NZJ-TG is a positive voltage regulator IC produced by SII Semiconductor Corporation. This IC is designed to deliver a stable and regulated 5.0V output voltage, making it well-suited for numerous electronic applications demanding a consistent power supply. Its compact size and energy-efficient operation make it highly suitable for portable devices and battery-powered systems.

Applications

  • Microcontroller Power Supply: Commonly used to provide a stable 5V power source for microcontrollers in various embedded systems.
  • Sensor Power: Provides a regulated 5V supply for sensors used in a variety of applications.
  • Portable Devices: Ideal for use in portable electronics such as smartphones, tablets, and handheld gaming devices.
  • Wireless Communication Modules: Regulates the power supply for wireless communication modules, ensuring reliable operation.
  • General Voltage Regulation: Suitable for any application requiring a stable and regulated 5V power supply.

Features

  • Fixed Output Voltage: Provides a stable and accurate 5.0V output voltage.
  • High Output Voltage Accuracy: Ensures precise voltage regulation, enhancing the performance of connected components.
  • Low Dropout Voltage: Operates efficiently even with a small input-output voltage differential.
  • Low Quiescent Current: Minimizes power consumption, contributing to extended battery life in portable devices.
  • Overcurrent Protection: Protects the IC and connected components from damage due to excessive current flow.
  • Thermal Shutdown Protection: Prevents overheating and potential damage by automatically shutting down the IC at high temperatures.
  • Compact Package: Available in a small package, such as SOT-23-5, for space-constrained applications.

Benefits

  • Stable and Reliable Power: Provides a consistent 5.0V output, ensuring stable operation of sensitive electronic components.
  • Extended Battery Life: Low quiescent current and efficient operation maximize the battery life of portable devices.
  • Protection Against Overload: Overcurrent and thermal shutdown features protect the IC and connected components from damage.
  • Space-Saving Design: Compact package allows for easy integration into small electronic devices and densely populated circuit boards.
  • Simplified Circuit Design: Fixed output voltage simplifies the design process, reducing the need for external components.

Technical Specifications: The S-1111B50MC-NZJ-TG typically operates with an input voltage range of 5.2V to 6.5V. It features a low dropout voltage characteristic, ensuring stable output even when the input voltage is close to the 5V output. The quiescent current is generally very low, contributing to extended battery life. It is often available in a SOT-23-5 package. The operating temperature range typically spans from -40°C to +85°C.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess