EN
  • EN
  • DE

S-1112B30PI-L6PTFG

Part No S-1112B30PI-L6PTFG
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.15A SNT6A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.26V @ 100mA
Output Current 150mA
Operating Supply Current 90μA
PSRR 80dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.19V @ 100mA
Mounting SMD (SMT)
Case / Package SNT-6A (H)
Win Source Part Number 062847-S-1112B30PI-L6PTFG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-1112B30PI-L6PTFG CAD Model

Description

The S-1112B30PI-L6PTFG is a positive voltage regulator IC manufactured by SII Semiconductor Corporation. As part of the S-1112 series, it is designed to provide a stable 3.0V regulated output voltage. The "PI" in the part number typically indicates the package type, which is often a leadless package offering small size and good thermal performance. This regulator is suitable for applications where minimizing power consumption and board space are critical requirements.

Applications:

  • Portable Electronics: Powering microcontrollers, memory, and other components in smartphones, tablets, and portable media players.
  • Wireless Sensors: Providing a stable voltage supply for sensors and communication modules in wireless sensor networks.
  • Wearable Devices: Regulating power in smartwatches, fitness trackers, and other wearable gadgets.
  • Low-Power Microcontrollers: Supplying a constant voltage to ensure stable operation of low-power microcontrollers.
  • Battery-Powered Systems: Optimizing battery life in devices that rely on battery power.

Features:

  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • High Output Voltage Accuracy: Delivers a precise and stable 3.0V output voltage.
  • Low Dropout Voltage: Enables efficient operation even with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuits from excessive current.
  • Thermal Shutdown Protection: Prevents damage to the regulator due to overheating.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to longer battery runtime.
  • Improved System Stability: Accurate output voltage regulation ensures consistent performance of connected components.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection features prevent damage and improve system robustness.
  • Compact Design: The small package size allows for integration into space-constrained applications.
  • Simplified Design: Easy to integrate into existing circuits with minimal external components.

Additional Details:

The S-1112B30PI-L6PTFG offers a regulated output voltage of 3.0V. It is designed to operate over a specified input voltage range. The device features a low dropout voltage, allowing it to function efficiently even when the input voltage is close to the output voltage. The integrated overcurrent and thermal shutdown protection features safeguard the device and connected circuits. The package type is typically a leadless package, which contributes to its small size and good thermal performance. Refer to the official datasheet from SII Semiconductor Corporation for detailed specifications, application notes, and package dimensions.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2668 $58.6960
530+ $0.2183 $115.6990
820+ $0.2114 $173.3480
1,125+ $0.2056 $231.3000
1,455+ $0.1987 $289.1085
1,950+ $0.1779 $346.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,800 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess