EN
  • EN
  • DE

S-1122B33MC-L8S-TF

Part No S-1122B33MC-L8S-TF
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 062869-S-1122B33MC-L8S-TF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1122B33MC-L8S-TF CAD Model

Description

The S-1122B33MC-L8S-TF is a CMOS positive voltage regulator from SII Semiconductor Corporation, characterized by low current consumption and high output voltage accuracy. As a Low Dropout (LDO) regulator, it maintains a stable output even when the input voltage is close to the output voltage. Its fixed output voltage is 3.3V.

Applications

  • Mobile phones and smartphones
  • Portable media players
  • Wireless communication modules
  • Microcontroller power supplies
  • IoT (Internet of Things) devices

Features

  • Output Voltage: Fixed 3.3V output.
  • Low Current Consumption: Maximizes battery life.
  • High Output Voltage Accuracy: Provides stable and reliable power.
  • LDO (Low Dropout) Operation: Maintains regulation with minimal input-output voltage difference.
  • Overcurrent Protection: Protects the regulator and connected circuitry.
  • Small Package: Enables compact designs.

Benefits

  • Prolonged Battery Life: Low power consumption is essential for portable devices.
  • Stable Performance: Consistent output voltage ensures reliable operation of connected components.
  • Compact Design: Small size facilitates integration into various devices.
  • Robust Protection: Overcurrent protection enhances system reliability.

Additional Details

The S-1122B33MC-L8S-TF is usually packaged in a small surface-mount package. Refer to the datasheet for detailed specifications, including dropout voltage, quiescent current, and package dimensions. This regulator provides a highly efficient and stable 3.3V power supply for diverse electronic applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2994 $62.9940
23+ $5.1686 $118.8778
35+ $5.0069 $175.2415
48+ $4.8452 $232.5696
62+ $4.6847 $290.4514
83+ $4.1996 $348.5668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess