EN
  • EN
  • DE

S-1311B18-M5T1S

Part No S-1311B18-M5T1S
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185332-S-1311B18-M5T1S
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-1311B18-M5T1S CAD Model

Description

The S-1311B18-M5T1S is a CMOS-based positive voltage regulator manufactured by SII Semiconductor Corporation. This regulator is designed for use in a wide range of electronic devices, offering stable and efficient voltage regulation with a low current consumption. Its small size and low dropout voltage make it suitable for portable and battery-powered applications.

Applications

  • Smartphones and other mobile devices for powering various internal circuits.
  • Wearable devices like smartwatches and fitness trackers.
  • Portable medical devices requiring precise and stable voltage.
  • IoT (Internet of Things) devices, including sensors and wireless communication modules.
  • Battery-powered equipment.

Features

  • Output Voltage: Fixed 1.8V output voltage.
  • Low Dropout Voltage: Enables operation with a small difference between input and output voltage.
  • Low Current Consumption: Contributes to longer battery life in portable devices.
  • Built-in Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Built-in Thermal Shutdown Circuit: Protects the regulator from overheating.
  • Small Package: Available in a compact SOT-23-5 package for space-constrained applications.
  • High Ripple Rejection: Provides a stable output voltage even with noisy input power.

Benefits

  • Stable Output Voltage: Ensures reliable operation of connected devices by providing a consistent voltage supply.
  • Extended Battery Life: Low current consumption minimizes battery drain in portable applications.
  • Protection Against Fault Conditions: Overcurrent protection and thermal shutdown prevent damage to the regulator and connected circuits.
  • Compact Design: Small package size allows for integration in space-sensitive devices.
  • Simplified Circuit Design: Requires minimal external components, simplifying the design process.
  • Improved System Reliability: Protects downstream components from voltage fluctuations and overcurrent conditions.

Additional Details

The S-1311B18-M5T1S typically operates with an input voltage range slightly above the output voltage (1.8V). The dropout voltage is typically low, allowing the regulator to maintain a stable output even when the input voltage approaches the output voltage. The maximum output current is specified in the datasheet and should not be exceeded. External capacitors are typically required at the input and output to improve stability and transient response. The operating temperature range is also specified in the datasheet. The SOT-23-5 package is a small surface-mount package that is easy to solder onto a PCB. Care should be taken to avoid exceeding the maximum power dissipation of the package. This regulator is designed to be RoHS compliant, meaning it does not contain hazardous substances.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess