EN
  • EN
  • DE

S-812C32AUA-C2M-T1

Part No S-812C32AUA-C2M-T1
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 187009-S-812C32AUA-C2M-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-812C32AUA-C2M-T1 CAD Model

Description

The S-812C32AUA-C2M-T1 is a positive voltage regulator manufactured by SII Semiconductor Corporation, designed to provide a stable 3.2V output voltage. It is commonly used in various electronic devices where a reliable and consistent voltage supply is required.

Applications

  • Portable Devices: Powering microcontrollers, sensors, and other components in smartphones, tablets, and wearables.
  • Battery-Operated Equipment: Voltage regulation in devices such as remote controls, wireless sensors, and portable medical devices.
  • Industrial Control Systems: Providing a stable voltage source for sensors, actuators, and communication interfaces.
  • Consumer Electronics: Regulating voltage in audio amplifiers, display drivers, and other peripheral circuits.
  • IoT Devices: Ensuring stable operation of microcontrollers and sensors in Internet of Things applications.

Features

  • Output Voltage: Fixed 3.2V output.
  • High Accuracy: Precise output voltage regulation with minimal variation.
  • Low Dropout Voltage: Efficient operation even with a small difference between input and output voltages.
  • Low Current Consumption: Minimizes power loss, extending battery life in portable applications.
  • Overcurrent Protection: Protects the device and connected circuits from excessive current draw.
  • Short Circuit Protection: Prevents damage due to short circuit conditions.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating to prevent damage.
  • Package: SOT-89-3 package for surface mount assembly.

Benefits

  • Stable Voltage Supply: Ensures consistent performance of connected devices by providing a reliable 3.2V output.
  • Extended Battery Life: Low quiescent current consumption maximizes battery life in portable applications.
  • Robust Protection: Overcurrent, short circuit, and thermal shutdown features enhance the reliability and longevity of the device.
  • Compact Size: SOT-89-3 package allows for easy integration into space-constrained applications.
  • Simplified Design: Fixed output voltage reduces the need for external components and simplifies circuit design.

Additional Details

The S-812C32AUA-C2M-T1 is designed to operate within a specified input voltage range; refer to the datasheet for detailed specifications. The SOT-89-3 package is widely used and compatible with automated assembly processes. The regulator features internal compensation, ensuring stability over a broad range of operating conditions and load currents. It is suitable for applications that require a precise and efficient 3.2V voltage supply.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess