EN
  • EN
  • DE

S-1711A3030-M6T1U

Part No S-1711A3030-M6T1U
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185400-S-1711A3030-M6T1U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1711A3030-M6T1U CAD Model

Description

The S-1711A3030-M6T1U is a voltage regulator manufactured by SII Semiconductor Corporation. This LDO (Low Dropout) regulator is designed to deliver a stable and accurate 3.0V output, making it ideal for a wide variety of portable and battery-powered applications.

Applications

  • Portable Electronics: Voltage regulation in smartphones, tablets, digital cameras, and other mobile devices.
  • Wearable Devices: Power management in smartwatches, fitness trackers, and other wearable technology.
  • IoT Devices: Providing stable voltage for sensors, microcontrollers, and wireless communication modules in IoT applications.
  • Battery-Powered Systems: General voltage regulation in any battery-powered equipment where low power consumption is crucial.
  • Microcontrollers and Processors: Providing clean and regulated power for the operation of microcontrollers and processors.

Features

  • Low Dropout Voltage: Ensures stable output even when the input voltage is very close to the output voltage.
  • High Output Voltage Accuracy: Provides precise regulation, minimizing deviations from the target 3.0V output.
  • Low Quiescent Current: Minimizes power consumption during standby and light load conditions, extending battery life.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the regulator when the temperature exceeds a safe limit.
  • Compact Package Size: Allows for integration into space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable applications.
  • Stable and Reliable Operation: Precise voltage regulation ensures reliable performance of connected devices.
  • Protection against Damage: Overcurrent and thermal shutdown features protect both the regulator and the load.
  • Improved System Efficiency: Low dropout voltage minimizes power loss and maximizes efficiency.
  • Simplified Design: Integrated protection features and small package size simplify circuit design.

Additional Details

The S-1711A3030-M6T1U operates over a specified input voltage range and delivers a stable 3.0V output. It is available in a compact package suitable for surface mounting. Consult the manufacturer's datasheet for detailed electrical characteristics, thermal performance data, and package dimensions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess