EN
  • EN
  • DE

S-24C02AFT-TB-G

Part No S-24C02AFT-TB-G
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185694-S-24C02AFT-TB-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24C02AFT-TB-G CAD Model

Description

The S-24C02AFT-TB-G is a 2Kbit (256 x 8 bit) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This serial EEPROM utilizes the I²C bus interface, offering low-voltage, low-power operation. It is designed for use in a broad array of applications requiring reliable, non-volatile memory.

Applications:

  • Consumer Electronics: Found in products like televisions, DVD players, and set-top boxes for storing user preferences and system settings.
  • Industrial Equipment: Used within programmable logic controllers (PLCs) and data loggers to store calibration data and configuration parameters.
  • Medical Devices: Incorporated into medical instruments and monitoring systems to store patient data and device configurations.
  • Automotive Applications: Employed in car radios, navigation systems, and engine control units (ECUs) for storing system settings and diagnostic information.
  • Security Systems: Integrated into alarm systems, access control systems, and surveillance equipment to store security codes and event logs.

Features:

  • Memory Capacity: 2Kbit (256 bytes) of non-volatile storage.
  • Interface: I²C serial interface for seamless communication with microcontrollers.
  • Operating Voltage: Low-voltage operation, typically ranging from 1.6V to 5.5V.
  • Low Power Consumption: Designed for minimal current consumption during read and write operations, making it ideal for battery-operated devices.
  • Write Protection: Hardware write protection to prevent accidental data modification and ensure data integrity.
  • Operating Temperature Range: Wide operating temperature range, typically from -40°C to +85°C, allowing for use in diverse environments.
  • Data Retention: Long data retention, typically 100 years, ensuring long-term data preservation.
  • Endurance: High endurance, capable of withstanding up to 1 million write cycles, ensuring reliability and longevity.
  • Package: Available in compact packages, like SOT-23-5, suitable for space-constrained designs.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, guaranteeing critical information is preserved.
  • Easy Integration: The simple I²C interface simplifies integration into existing systems, reducing development time.
  • Low Power Consumption: Extends battery life in portable devices, reducing maintenance and replacement costs.
  • High Reliability: Provides dependable data storage with high endurance and long data retention, increasing product reliability.
  • Compact Size: The small package allows for use in applications where space is limited, enhancing design flexibility.
  • Data Security: The write protection feature prevents unintended data changes, protecting stored information.

Additional Details:

The S-24C02AFT-TB-G EEPROM supports standard I²C communication speeds, including standard mode (100 kHz) and fast mode (400 kHz). It incorporates a self-timed write cycle, simplifying the writing process. This EEPROM is well-suited for applications requiring the non-volatile storage of configuration parameters, calibration data, and user preferences. Its robust design and wide operating temperature range make it appropriate for use in industrial and automotive environments. The product also complies with RoHS standards, ensuring environmental responsibility.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 8MBIT SPI/DUAL I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Dual I/O 50 MHz 8-SOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $1.0949
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8316
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 60FBGA / SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 333 MHz 450 ps 60-FBGA (8x10)
Lowest to $6.5292
Winbond Electronics
IC SDRAM 1GB X16 933MHZ 96WBGA / SDRAM - DDR3 Memory IC 1Gb (64M x 16) SSTL_15 933 MHz 20 ns 96-VFBGA (7.5x13)
Lowest to $4.1752
ISSI, Integrated Silicon Solution Inc
IC DRAM 128MBIT PAR 86TSOP II / SDRAM Memory IC 128Mb (4M x 32) Parallel 166 MHz 5.4 ns 86-TSOP II
Lowest to $4.9523
Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.8209

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess