EN
  • EN
  • DE

S-24CC02A-J8T1

Part No S-24CC02A-J8T1
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185740-S-24CC02A-J8T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-24CC02A-J8T1 CAD Model

Description

The S-24CC02A-J8T1 is a CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It is a 2Kbit (256 x 8 bit) serial EEPROM that uses the I2C communication protocol. The suffix '-J8T1' likely represents a specific package type, temperature range, and production lot.

Applications

  • Consumer Electronics: Storing small configuration settings in devices such as remote controls, small appliances, and toys.
  • Industrial Control Systems: Used for storing parameters and calibration data in simple industrial sensors and control devices.
  • Automotive Accessories: Stores settings and parameters in car accessories and aftermarket electronic devices.
  • IoT Devices: Integrated into smaller IoT (Internet of Things) devices to store configuration data and device identifiers.
  • Security Systems: Storing access codes and configuration data in basic security systems.

Features

  • Memory Size: 2 Kbit (256 x 8 bit) of non-volatile storage capacity.
  • Interface: I2C serial interface for simple and efficient communication with microcontrollers and other digital devices.
  • Low-Voltage Operation: Operates at low voltages, typically ranging from 1.8V to 5.5V, suitable for low-power and battery-operated applications.
  • Low Current Consumption: Designed for low power consumption to extend battery life in portable devices.
  • Write Protection: Includes a write protection feature to prevent accidental overwriting of data.
  • High Reliability: Offers high endurance (number of write cycles) and long data retention for reliable data storage.
  • Operating Temperature Range: Suitable for operation in a range of environmental conditions.

Benefits

  • Non-Volatile Memory: Retains stored data even when power is removed, ensuring that settings and data are preserved.
  • Easy Integration: I2C interface simplifies connection to microcontrollers and other digital circuits.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Reliable Data Storage: Ensures data integrity and long-term reliability in various applications.
  • Small Footprint: Available in small packages, ideal for compact designs.
  • Cost-Effective Solution: Provides a cost-effective solution for small non-volatile memory needs.

Additional Details

The exact operating voltage, temperature range, and package type are specified in the manufacturer's datasheet. The I2C device address is configurable, allowing multiple EEPROMs to be used on the same I2C bus. Write cycle times are typically on the order of milliseconds. Common package options include SOP and TSSOP. Endurance is typically specified in thousands or millions of write cycles, and data retention is typically guaranteed for several years.

You May Also Be Interested in

Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3592 $59.2680
395+ $0.2957 $116.8015
605+ $0.2864 $173.2720
835+ $0.2772 $231.4620
1,080+ $0.2680 $289.4400
1,445+ $0.2402 $347.0890
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess