EN
  • EN
  • DE

S-25C080A0I-TCN02

Part No S-25C080A0I-TCN02
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185787-S-25C080A0I-TCN02
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-25C080A0I-TCN02 CAD Model

Description

The S-25C080A0I-TCN02 is an 8Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This device is designed for low-voltage and low-current operation, making it well-suited for applications where power efficiency is a key requirement. The TCN02 likely refers to a specific packaging or testing variant.

Applications:

  • Consumer Electronics: Storage of configuration data and user settings in devices like remote controls, audio players, and small appliances.
  • Industrial Control Systems: Storage of calibration data and operating parameters in industrial equipment and machinery.
  • Medical Devices: Used for storing device settings, calibration data, and patient-specific information in medical instruments.
  • Automotive Electronics: Storage of configuration settings and diagnostic information in automotive systems.
  • IoT Devices: Storage of sensor data and configuration parameters in Internet of Things (IoT) devices.

Features:

  • Low Voltage Operation: Operates at low voltage, typically in the range of 1.8V to 5.5V, enabling use in battery-powered and low-power systems.
  • Low Current Consumption: Exhibits low current draw during read and write operations, maximizing power efficiency.
  • 8Kbit Memory Capacity: Provides 8Kbits (1024 bytes) of non-volatile memory for data storage.
  • Serial Interface: Communicates using a serial interface (e.g., SPI, I2C) for easy integration with microcontrollers.
  • Write Protection: Includes write protection features to prevent accidental data corruption or overwriting.
  • High Reliability: Offers high reliability and long-term data retention for critical data storage.

Benefits:

  • Enhanced Power Efficiency: Low voltage and low current operation contribute to significant power savings in portable devices.
  • Small Footprint: Compact package size allows for integration into space-constrained designs.
  • Simple Integration: Serial interface simplifies interfacing with microcontrollers and other digital systems.
  • Data Integrity: Write protection safeguards data against unintended modifications.
  • Dependable Data Storage: High reliability ensures long-term preservation of important data.

Additional Details:

The S-25C080A0I-TCN02 typically employs a serial interface, such as SPI or I2C, for communication. Key specifications include operating voltage ranges (e.g., 1.8V to 5.5V), operating temperature ranges (e.g., -40°C to +85°C), and package types (e.g., TSSOP, SOP). This device ensures data retention for extended periods. Its low power consumption and reliable storage make it suitable for various applications requiring non-volatile memory.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,051 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess