EN
  • EN
  • DE

S-29194AFJA

Part No S-29194AFJA
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305698-S-29194AFJA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-29194AFJA CAD Model

Description

The S-29194AFJA is a voltage detector IC from SII Semiconductor Corporation. This type of integrated circuit, often referred to as a voltage supervisor or reset IC, plays a crucial role in ensuring the reliable operation of electronic systems by monitoring the power supply voltage and triggering a reset or other protective action when the voltage falls below a predetermined threshold.

Applications:

  • Microcontroller Systems: Resets the microcontroller upon power-up or during voltage brown-out conditions to ensure proper startup and prevent data corruption.
  • Power Management Circuits: Monitors the output voltage of voltage regulators and DC-DC converters to detect undervoltage conditions.
  • Battery-Powered Devices: Protects batteries from deep discharge by disabling the load when the battery voltage drops below a critical level.
  • Memory Protection: Safeguards data in volatile memory by initiating a write-protect function when the supply voltage is unstable.
  • Embedded Systems: Provides a reliable reset signal for embedded processors and peripherals.

Features:

  • High-Precision Voltage Detection: Accurately monitors the supply voltage with minimal error.
  • Ultra-Low Current Consumption: Minimizes power drain, especially important in battery-operated devices.
  • Compact Package Size: Allows for high-density circuit designs.
  • Built-in Hysteresis: Prevents oscillation around the threshold voltage due to noise.
  • Open Drain Output: Provides flexibility in interfacing with various logic levels and circuits.

Benefits:

  • Improved System Reliability: Prevents erratic behavior and malfunctions caused by low voltage conditions.
  • Data Integrity Protection: Protects critical data from corruption during power failures or voltage fluctuations.
  • Extended Battery Life: Reduces power consumption, extending the operating time of battery-powered devices.
  • Simplified Design: Integrates voltage monitoring functionality, reducing the need for external components.
  • Cost-Effective Solution: Provides a reliable and affordable way to ensure system stability.

Additional Details:

The S-29194AFJA is typically packaged in a small surface-mount package, such as a SOT-25. The '194' in the part number likely indicates a detection voltage close to 1.94V. The device likely utilizes an open-drain output configuration, which requires an external pull-up resistor. The 'AFJA' suffix denotes a specific configuration of voltage thresholds and other internal parameters. It is crucial to consult the official datasheet from SII Semiconductor Corporation for detailed specifications, including the exact detection voltage, hysteresis voltage, operating temperature range, and output characteristics. The datasheet also provides guidance on selecting the appropriate pull-up resistor value for the open-drain output. Proper application requires careful consideration of these parameters to ensure optimal system performance.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess