EN
  • EN
  • DE

S-29530ADFJA-TB-G

Part No S-29530ADFJA-TB-G
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305757-S-29530ADFJA-TB-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-29530ADFJA-TB-G CAD Model

Description

The S-29530ADFJA-TB-G is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a predefined threshold. It plays a crucial role in ensuring the stability and reliability of electronic systems by preventing malfunctions caused by voltage drops.

Applications

  • Microcontroller reset circuits: Providing a reliable reset signal to microcontrollers during power-up or voltage dips.
  • Power management systems: Monitoring the voltage levels of power rails and triggering protective actions.
  • Battery-powered devices: Ensuring proper operation and preventing deep discharge of batteries.
  • Industrial control systems: Monitoring critical voltage levels to prevent equipment damage or malfunction.
  • Consumer electronics: Protecting sensitive components from voltage fluctuations.

Features

  • High-accuracy detection voltage: Ensures precise voltage monitoring.
  • Low current consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small package size: Allows for compact circuit designs.
  • Built-in hysteresis: Prevents oscillations during voltage transitions.
  • Open-drain output: Provides flexibility in circuit design.

Benefits

  • Improved system reliability: Prevents malfunctions caused by voltage drops.
  • Reduced system downtime: Minimizes the risk of equipment failure due to voltage fluctuations.
  • Extended battery life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Enhanced system protection: Protects sensitive components from damage caused by voltage variations.

The S-29530ADFJA-TB-G voltage detector is offered in a small package, making it ideal for space-constrained applications. Its low current consumption is particularly advantageous in battery-powered devices, where minimizing power drain is critical. The device's high-accuracy detection voltage and built-in hysteresis ensure reliable and stable voltage monitoring. The open-drain output provides flexibility in circuit design, allowing it to be easily integrated into a variety of systems. This voltage detector is a cost-effective solution for enhancing the reliability and stability of electronic systems.

The specific detection voltage threshold is a key parameter for this device and it is important to consult the datasheet for the exact voltage level, as it can vary depending on the specific part number. The datasheet also contains detailed information on the timing characteristics of the reset signal.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess