EN
  • EN
  • DE

S-29590ADFJA-TB

Part No S-29590ADFJA-TB
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305758-S-29590ADFJA-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-29590ADFJA-TB CAD Model

Description

The S-29590ADFJA-TB is a voltage detector IC manufactured by SII Semiconductor Corporation. This component is specifically designed to monitor voltage levels within electronic circuits and generate a reset signal when the voltage drops below a predetermined threshold. This functionality is critical for maintaining the stability and preventing errors in electronic systems that can result from insufficient voltage.

Applications

  • Microprocessor and Microcontroller Reset: Ensures proper initialization of microprocessors and microcontrollers upon power-up or during brown-out conditions.
  • Power Supply Monitoring: Provides a safeguard against voltage drops in power supplies, preventing damage to connected components.
  • Battery Management Systems: Monitors battery voltage to prevent over-discharge and extend battery life.
  • Industrial Control Equipment: Enhances the reliability of industrial control systems by monitoring critical voltage levels.
  • Automotive Electronics: Protects sensitive electronic components in automotive applications from voltage fluctuations.

Features

  • Precise Voltage Detection: Offers accurate voltage monitoring for reliable operation.
  • Low Current Consumption: Minimizes power usage, making it suitable for battery-powered devices.
  • Compact Package: Enables integration into space-constrained applications.
  • Hysteresis: Prevents oscillations during voltage level transitions, ensuring stable operation.
  • Open-Drain Output: Provides flexibility in interfacing with various circuits.

Benefits

  • Improved System Stability: Prevents malfunctions caused by voltage dips and brown-outs.
  • Enhanced System Reliability: Reduces the risk of system failures due to voltage-related issues.
  • Extended Battery Life: Low power consumption helps prolong battery life in portable devices.
  • Simplified Design: Integrated features simplify circuit design and reduce component count.
  • Protection against Data Corruption: Safeguards against data corruption in memory devices during voltage fluctuations.

The S-29590ADFJA-TB voltage detector is particularly well-suited for applications where low power consumption and small size are critical requirements. Its precise voltage detection and built-in hysteresis ensure reliable operation even in noisy environments. The open-drain output allows for easy interfacing with a variety of microcontrollers and other digital circuits. This voltage detector provides a cost-effective solution for enhancing the reliability and stability of a wide range of electronic systems.

It is important to consult the datasheet for the specific voltage detection threshold and other electrical characteristics to ensure proper operation in the intended application. The datasheet will also provide detailed information on the timing characteristics of the reset signal.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.2529
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess