EN
  • EN
  • DE

S-29L294AFS-TB

Part No S-29L294AFS-TB
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 306454-S-29L294AFS-TB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-29L294AFS-TB CAD Model

Description

The S-29L294AFS-TB is a voltage detector IC manufactured by SII Semiconductor Corporation. Its function is to monitor voltage levels and generate a reset signal when the voltage drops below a specified threshold. This protects microcontrollers and other sensitive digital circuits from malfunctioning due to undervoltage conditions.

Applications

  • Microcontroller Reset Circuits
  • Power Supply Monitoring
  • Battery-Powered Devices
  • Industrial Control Systems
  • Automotive Applications

Features

  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable reset functionality.
  • Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
  • Built-in Hysteresis: Prevents output chattering due to small voltage fluctuations near the threshold.
  • Open-Drain Output: Allows flexible connection to various logic levels.
  • Small Package: Available in compact packages, suitable for space-constrained applications.

Benefits

  • Protects Microcontrollers: Prevents data corruption and system crashes caused by low voltage conditions.
  • Ensures Reliable System Startup: Provides a clean reset signal for proper system initialization after power failure or brownout.
  • Extends Battery Life: Low power consumption contributes to longer operating times in battery-powered devices.
  • Improves System Stability: Hysteresis feature reduces false triggering and ensures stable operation.
  • Simplifies Circuit Design: Requires minimal external components, reducing board space and cost.

Additional Details

The S-29L294AFS-TB features a detection voltage of 2.94V. The AFS designation likely signifies specific features related to temperature compensation, output configuration, or hysteresis. The TB suffix indicates a specific tape and reel packaging for automated PCB assembly. The operating temperature range generally spans from -40°C to +85°C. The open-drain output requires a pull-up resistor for proper functionality. This IC is crucial for ensuring the stable and reliable operation of embedded systems, especially those powered by batteries.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess