EN
  • EN
  • DE

ISPLSI2128VE100LT100I

Part No ISPLSI2128VE100LT100I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010742-ISPLSI2128VE100LT100I
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISPLSI2128VE100LT100I CAD Model

Description

The ISPLSI2128VE100LT100I is an In-System Programmable Logic Device (ISP PLD) from Lattice Semiconductor Corporation. This device is a member of the ispLSI 2000VE family, offering a combination of high performance, low voltage operation, and in-system programmability. It is designed for a wide range of digital logic applications, allowing designers to implement custom logic functions without the need for traditional gate arrays or standard logic ICs.

Applications:

  • Address Decoding: Implements address decoding logic for memory systems.
  • State Machine Design: Creates complex state machines for controlling various digital systems.
  • Peripheral Control: Interfaces with and controls peripheral devices such as sensors, displays, and communication interfaces.
  • Glue Logic: Provides custom interface logic between different ICs and system components.

Features:

  • High Density: Provides a large number of gates (typically in the thousands) for implementing complex logic functions.
  • In-System Programmability (ISP): Allows the device to be programmed and reprogrammed while it is mounted on the circuit board, simplifying design changes and updates.
  • Low Voltage Operation: Operates at a low voltage (typically 3.3V), reducing power consumption and heat dissipation.
  • Fast Propagation Delay: Offers short propagation delays for high-speed performance.
  • 100-Pin TQFP Package: The LT100I designation indicates a 100-pin Thin Quad Flat Pack (TQFP) package, suitable for surface mount assembly. The 'I' likely indicates an Industrial temperature range.

Benefits:

  • Design Flexibility: Allows designers to implement custom logic functions tailored to their specific application requirements.
  • Reduced Development Time: Speeds up the design process by eliminating the need for custom IC fabrication.
  • Simplified Design Changes: Enables quick and easy design modifications through in-system programming.
  • Lower Power Consumption: Reduces power consumption, extending battery life in portable devices.

Additional Details:

The ISPLSI2128VE100LT100I requires dedicated programming tools and software provided by Lattice Semiconductor. The datasheet provides detailed information on device architecture, timing characteristics, programming procedures, and package dimensions. Proper power supply decoupling and PCB layout techniques are crucial for ensuring reliable operation. The device's operating temperature range should be carefully considered for specific applications. The TQFP package requires careful handling and soldering techniques to avoid damage. It's essential to consult the datasheet for absolute maximum ratings to prevent damage to the device.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Dell
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess