EN
  • EN
  • DE

S-29L330AFE-TB

Part No S-29L330AFE-TB
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 306458-S-29L330AFE-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-29L330AFE-TB CAD Model

Description

The S-29L330AFE-TB is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage drops below a certain threshold. This function is crucial for preventing malfunctions and data corruption in microcontrollers, memory devices, and other sensitive components.

Applications

  • Microcontroller reset circuits
  • Voltage monitoring in battery-powered devices
  • Power failure detection
  • Data protection in memory systems
  • System monitoring in industrial control systems

Features

  • Low current consumption: Typically a few microamperes, minimizing battery drain in portable applications.
  • High accuracy: Precisely monitors voltage levels, ensuring reliable reset triggering.
  • Wide operating voltage range: Operates over a broad voltage range, allowing for use in various systems.
  • Small package size: Available in compact packages, minimizing board space requirements.
  • Built-in hysteresis: Prevents unwanted oscillations around the threshold voltage.

Benefits

  • Improved system reliability: Prevents malfunctions caused by voltage drops.
  • Data protection: Safeguards data in memory devices during power failures.
  • Extended battery life: Low current consumption extends battery life in portable devices.
  • Reduced board space: Small package size minimizes board space requirements.
  • Simplified design: Easy to integrate into existing circuits.

Additional Details

The S-29L330AFE-TB typically features a fixed detection voltage. The specific detection voltage is defined in the datasheet. It also features an open-drain output, requiring a pull-up resistor. The operating temperature range is also typically specified in the datasheet. Always refer to the official datasheet for specific electrical characteristics, timing diagrams, and application notes to ensure proper implementation and performance in your application.

This voltage detector is commonly used in applications where a reliable reset signal is needed during power-up, power-down, or brown-out conditions. By ensuring that the microcontroller or other critical components are properly reset, the S-29L330AFE-TB helps to maintain system stability and prevent data loss.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
Lowest to $1.3860
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess