EN
  • EN
  • DE

S-35190A-IT8T1

Part No S-35190A-IT8T1
Manufacturer SII Semiconductor Corporation
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Win Source Part Number 186340-S-35190A-IT8T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-35190A-IT8T1 CAD Model

Description

The S-35190A-IT8T1 is a voltage detector IC from SII Semiconductor Corporation. It's designed to monitor a voltage level and trigger a reset or other action when the voltage falls below a certain threshold. This makes it useful for ensuring stable and reliable operation of microcontrollers and other electronic circuits.

Applications

  • Microcontroller reset circuits: Ensures proper initialization and prevents erratic behavior of microcontrollers during power-up or voltage dips.
  • Power supply monitoring: Detects undervoltage conditions in power supplies, triggering protective shutdowns or alarms.
  • Battery-powered devices: Prevents deep discharge of batteries, extending their lifespan and protecting the device.
  • Industrial control systems: Monitors critical voltage levels in industrial equipment, ensuring safe and reliable operation.
  • Automotive electronics: Provides voltage monitoring for various systems in vehicles, such as the engine control unit (ECU) and anti-lock braking system (ABS).

Features

  • High-accuracy voltage detection: Provides precise voltage monitoring for reliable system performance.
  • Low current consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Built-in hysteresis: Prevents output oscillation and ensures stable operation.
  • Small package size: Allows for compact designs and easy integration into various electronic devices.
  • Open-drain output: Provides flexibility in interfacing with different types of microcontrollers and other circuits.

Benefits

  • Improved system reliability: Protects electronic devices from damage due to voltage fluctuations.
  • Extended battery life: Prevents deep discharge of batteries, prolonging their usable life.
  • Simplified circuit design: Reduces the number of external components required for voltage monitoring.
  • Faster development time: Provides a readily available solution for voltage detection and reset functionality.
  • Enhanced safety: Ensures safe operation by detecting and responding to voltage anomalies.

Additional Details

The S-35190A-IT8T1 is typically available in a SOT-25 package. The detection voltage is around 1.9V, but this needs to be confirmed using the official datasheet from SII Semiconductor Corporation. It is designed to operate over a wide temperature range, typically -40°C to +85°C. It's a cost-effective solution for ensuring voltage stability in many electronic applications. The output is an open-drain configuration requiring a pull-up resistor. Make sure to consult the datasheet for exact values of detection voltage, release voltage, and other critical parameters for reliable circuit design. The part number indicates a specific tolerance and temperature coefficient which should be verified from the original manufacturer's documentation.

You May Also Be Interested in

Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $8.4452
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess