EN
  • EN
  • DE

S-3530AEFS

Part No S-3530AEFS
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description REAL-TIME CLOCK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 306684-S-3530AEFS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-3530AEFS CAD Model

Description

The S-3530AEFS is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels and provide a reset or other output signal when the voltage falls below a pre-determined threshold. This is crucial for ensuring reliable operation of electronic systems, particularly in applications with microcontrollers or sensitive circuitry.

Applications

  • Microcontroller Reset Circuits: Ensures proper initialization and prevents erratic behavior of microcontrollers during power-up or voltage drops.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies, triggering protective shutdowns or alarms.
  • Battery-Powered Devices: Prevents deep discharge of batteries, extending their lifespan and protecting the device.
  • Industrial Control Systems: Monitors critical voltage levels in industrial equipment, ensuring safe and reliable operation.
  • Automotive Electronics: Supervises voltage levels within vehicle systems, contributing to overall safety and performance.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring for reliable system performance.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Built-in Hysteresis: Prevents output oscillation and ensures stable operation.
  • Small Package Size: Allows for compact designs and easy integration into various electronic devices.
  • Open-Drain Output: Provides flexibility in interfacing with different types of microcontrollers and other circuits.

Benefits

  • Improved System Reliability: Protects electronic devices from damage due to voltage fluctuations.
  • Extended Battery Life: Prevents deep discharge of batteries, prolonging their usable life.
  • Simplified Circuit Design: Reduces the number of external components required for voltage monitoring.
  • Faster Development Time: Provides a readily available solution for voltage detection and reset functionality.
  • Enhanced Safety: Ensures safe operation by detecting and responding to voltage anomalies.

Additional Details

The S-3530AEFS is typically available in a SOT-25 or similar small package. The detection voltage varies depending on the specific configuration, so it is essential to consult the official datasheet from SII Semiconductor Corporation. It is designed to operate over a wide temperature range, often from -40°C to +85°C. The output requires a pull-up resistor for proper operation, due to its open-drain configuration. The precise voltage threshold and other electrical characteristics should be verified in the device's datasheet before implementation in a circuit. This IC helps prevent erratic behavior and protects valuable components in various electronic systems by monitoring voltage levels precisely. It's crucial to refer to the datasheet for exact specifications before using this component in any design.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $1.4076
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Texas Instruments
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2176 $57.9168
44+ $2.6401 $116.1644
68+ $2.5576 $173.9168
94+ $2.4751 $232.6594
121+ $2.3926 $289.5046
162+ $2.1451 $347.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess