EN
  • EN
  • DE

S-5711ACDL-I4T1G

Part No S-5711ACDL-I4T1G
Manufacturer SII Semiconductor Corporation
Catalog Magnetic Sensors - Switches (Solid State)
Description HALL IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Sensors,Transducers
Family Magnetic Sensors - Switches(SolidState)
Win Source Part Number 186402-S-5711ACDL-I4T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-5711ACDL-I4T1G CAD Model

Description

The S-5711ACDL-I4T1G is a high-accuracy temperature sensor IC from SII Semiconductor Corporation. This sensor is designed for a wide range of applications requiring precise and reliable temperature monitoring, boasting low power consumption and a compact package.

Applications

  • Wearable Devices: Used for monitoring body temperature in smartwatches and fitness trackers.
  • Smart Home Devices: Integrated into thermostats, HVAC systems, and other home automation products for accurate temperature control.
  • Industrial Control: Utilized in industrial equipment for monitoring and controlling temperature in critical processes.
  • Medical Equipment: Employed in medical devices for precise temperature measurement in diagnostic and therapeutic applications.

Features

  • High Accuracy: Offers typical temperature accuracy of ±0.5°C, ensuring reliable temperature readings.
  • Low Power Consumption: Designed for ultra-low power operation, extending battery life in portable applications.
  • I2C Interface: Communicates via the I2C protocol, simplifying integration with microcontrollers and other digital systems.
  • Small Package: Available in a compact SOT-23-5 package for space-constrained designs.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, typically from -40°C to +125°C.

Benefits

  • Precise Temperature Monitoring: Enables accurate temperature control and monitoring for optimal system performance.
  • Extended Battery Life: Low power consumption maximizes battery life in portable and battery-powered devices.
  • Easy Integration: The I2C interface simplifies integration with microcontrollers and other digital systems.
  • Space-Saving Design: The small SOT-23-5 package allows for integration into compact devices.
  • Robust Performance: Wide operating temperature range ensures reliable performance in diverse environments.

Additional Details

The S-5711ACDL-I4T1G operates with a supply voltage range of 1.7V to 5.5V. It provides a digital temperature output with a resolution of 0.125°C. The I4T1G suffix likely indicates a specific tape and reel packaging configuration. It features a 7-bit I2C slave address, which allows multiple sensors to be connected on the same I2C bus. An external pull-up resistor is typically required for the I2C communication lines.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,400 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess