EN
  • EN
  • DE

S-5711ACDL-I4V1G

Part No S-5711ACDL-I4V1G
Manufacturer SII Semiconductor Corporation
Catalog Magnetic Sensors - Switches (Solid State)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Sensors,Transducers
Family Magnetic Sensors - Switches(SolidState)
Win Source Part Number 186403-S-5711ACDL-I4V1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-5711ACDL-I4V1G CAD Model

Description

The S-5711ACDL-I4V1G is a temperature sensor IC produced by SII Semiconductor Corporation, designed for accurate and reliable temperature measurement across various applications. It is characterized by its high precision, low power consumption, and compact size.

Applications

  • Portable Electronics: Used in smartphones, tablets, and other portable devices for thermal management and battery monitoring.
  • IoT Devices: Implemented in IoT sensors and devices for environmental monitoring and control.
  • Automotive Applications: Utilized in automotive systems for monitoring engine temperature, cabin temperature, and other critical parameters.
  • Industrial Automation: Employed in industrial control systems for process monitoring and temperature regulation.

Features

  • High Accuracy: Provides accurate temperature measurement with a typical accuracy of ±0.5°C.
  • Low Power Consumption: Operates with minimal power consumption, extending battery life in portable applications.
  • I2C Interface: Uses the I2C communication protocol for easy interfacing with microcontrollers and other digital devices.
  • Small Package: Housed in a small SOT-23-5 package, allowing for integration into space-constrained applications.
  • Wide Operating Temperature Range: Functions reliably over a broad temperature range, typically -40°C to +125°C.

Benefits

  • Precise Temperature Control: Enables accurate temperature monitoring and control for optimal system performance.
  • Extended Battery Life: Low power consumption maximizes battery life in portable and battery-powered devices.
  • Simplified Integration: The I2C interface simplifies integration with microcontrollers and other digital systems.
  • Compact Design: The small SOT-23-5 package allows for integration into compact devices.
  • Reliable Operation: Wide operating temperature range ensures reliable performance in diverse environments.

Additional Details

The S-5711ACDL-I4V1G typically operates with a supply voltage range of 1.7V to 5.5V. It provides a digital temperature output with a resolution of 0.125°C. The I4V1G suffix likely designates a specific tape and reel packaging configuration, with the V likely representing the orientation or quantity per reel. It requires external pull-up resistors on the I2C communication lines. The I2C slave address is programmable, allowing multiple sensors to be used on the same bus.

You May Also Be Interested in

Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess