EN
  • EN
  • DE

S-75V32ANC-5V4-T2

Part No S-75V32ANC-5V4-T2
Manufacturer SII Semiconductor Corporation
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Win Source Part Number 186593-S-75V32ANC-5V4-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-75V32ANC-5V4-T2 CAD Model

Description

The S-75V32ANC-5V4-T2 is a voltage regulator IC manufactured by SII Semiconductor Corporation. It is designed to provide a stable and regulated output voltage, making it suitable for a wide range of electronic devices and systems. This particular IC is a low-dropout (LDO) regulator, characterized by its ability to maintain regulation even when the input voltage is only slightly higher than the desired output voltage.

Applications

  • Portable Electronics: Used to power microcontrollers, sensors, and other components in devices such as smartphones, tablets, and wearables.
  • Battery-Powered Devices: Provides stable voltage regulation in battery-operated devices, ensuring consistent performance as the battery discharges.
  • Microcontroller Power Supply: Supplies a clean and stable power source for microcontrollers in embedded systems.
  • Sensor Power Supply: Regulates the voltage to sensors to ensure accurate and reliable measurements.
  • Wireless Communication Modules: Used in wireless communication modules, such as Bluetooth and Wi-Fi transceivers, to provide a stable power supply.

Features

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, enhancing efficiency.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying a load, prolonging battery life.
  • High Output Voltage Accuracy: Delivers a precise and stable output voltage, ensuring reliable operation of connected devices.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator if the internal temperature exceeds a safe threshold, preventing overheating.
  • Small Package Size: Comes in a compact package, making it suitable for space-constrained applications.

Benefits

  • Prolonged Battery Life: Low quiescent current helps extend battery life in portable applications.
  • Stable Output Voltage: Ensures consistent and reliable power supply for sensitive electronic components.
  • Enhanced System Protection: Overcurrent and thermal shutdown features protect against potential damage.
  • Compact Design: Small package size allows for easy integration into space-limited applications.
  • Improved System Reliability: Stable voltage regulation and protection mechanisms enhance the overall reliability of the system.

Additional Details

The S-75V32ANC-5V4-T2 typically provides a fixed output voltage of 3.2V. The input voltage range generally spans from 2.5V to 5.5V. The maximum output current is usually in the range of 100mA to 300mA. It is commonly available in a small SOT-23 or similar surface-mount package. The low dropout voltage characteristic is crucial for efficient operation when the input voltage is close to the output voltage. The regulator’s performance can be influenced by external components such as input and output capacitors, which should be selected in accordance with the manufacturer’s recommendations in the datasheet. The typical operating temperature range is -40°C to +85°C. It is important to consult the datasheet for precise specifications, including dropout voltage at specific current levels, quiescent current values, and thermal characteristics.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess