EN
  • EN
  • DE

S-8053ALB-LI-T1

Part No S-8053ALB-LI-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308216-S-8053ALB-LI-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-8053ALB-LI-T1 CAD Model

Description

The S-8053ALB-LI-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. Its primary function is to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage drops below a predefined threshold. This is crucial for protecting sensitive components from damage due to undervoltage conditions and ensuring the reliable operation of electronic devices. The "-LI" typically signifies a specific voltage detection threshold, and "-T1" often denotes a specific tape and reel packaging for automated assembly.

Applications

  • Microcontroller Reset Circuitry: Provides a reliable reset signal to microcontrollers, ensuring proper initialization and preventing malfunctions caused by voltage dips.
  • CPU Reset Management: Safeguards CPUs from operating at incorrect voltages, which could lead to data corruption or hardware damage.
  • Power Supply Monitoring: Monitors the output voltage of power supplies, triggering an alarm or shutdown if the voltage drops below a safe level.
  • Battery-Powered Equipment: Prevents deep discharge of batteries, extending their lifespan and ensuring consistent performance.
  • Industrial Automation Systems: Protects sensitive industrial control equipment from damage due to voltage fluctuations and power outages.

Features

  • High-Precision Voltage Detection: Offers accurate voltage monitoring for reliable reset triggering and undervoltage protection.
  • Low Current Consumption: Minimizes power drain, making it ideal for battery-operated devices.
  • Small Footprint: Enables compact circuit designs and integration into space-constrained applications.
  • Wide Operating Voltage Range: Supports various input voltages, providing flexibility in design and compatibility with different power sources.
  • Hysteresis: Built-in hysteresis prevents oscillations and ensures a clean, stable reset signal.

Benefits

  • Undervoltage Protection: Prevents damage to sensitive electronic components caused by low-voltage conditions.
  • Improved System Reliability: Ensures stable and predictable system behavior, reducing the risk of errors and failures.
  • Extended Battery Life: Minimizes power consumption, prolonging the operational life of battery-powered devices.
  • Simplified Circuit Design: Reduces the complexity of the circuit, saving time and resources.
  • Enhanced System Stability: Prevents false triggering of the reset signal, ensuring a robust and reliable system.

Additional Details

The S-8053ALB-LI-T1 is typically offered in a small surface-mount package. The specific detection voltage is defined by the "LI" designation, so refer to the datasheet for that specific voltage. The device usually has an operating temperature range of -40°C to +85°C. The output type is generally N-channel open-drain, requiring a pull-up resistor. The "-T1" indicates that the device is supplied in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess