EN
  • EN
  • DE

S-80722AN-DK-T1

Part No S-80722AN-DK-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308273-S-80722AN-DK-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80722AN-DK-T1 CAD Model

Description

The S-80722AN-DK-T1 is a voltage detector manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels and trigger a reset or alert signal when the voltage drops below a specific threshold. This is vital for safeguarding microcontrollers and other sensitive electronics from malfunctions caused by undervoltage conditions. The "-DK-T1" suffix likely indicates a specific packaging or configuration option.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring systems
  • Battery-powered devices
  • Over/Under-voltage protection circuits
  • Industrial control equipment

Features

  • Low current consumption
  • High-precision voltage detection
  • Hysteresis to prevent output oscillation
  • Small package size (e.g., SOT-23)
  • CMOS output
  • Wide operating temperature range

Benefits

  • Enhanced system reliability
  • Extended battery life in portable devices
  • Simplified circuit design
  • Protection of sensitive components
  • Stable operation under varying voltage conditions

Additional Details

The S-80722AN-DK-T1 is characterized by its low power consumption and accurate voltage detection. The hysteresis feature ensures a clean and stable output signal, preventing unwanted oscillations when the input voltage is near the threshold. The CMOS output is compatible with a wide range of digital circuits. The "DK-T1" likely refers to the specific voltage threshold, packaging type (e.g., tape and reel), or other manufacturing variations. It plays a crucial role in ensuring stable and reliable operation in various electronic systems, particularly those operating from battery power or subject to fluctuating voltage levels. This detector helps to maintain system integrity by preventing incorrect operations or damage due to undervoltage scenarios.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
AMCC
Lowest to $0.6537
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Panjit
Lowest to $6.9300
Texas Instruments
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0346 $62.0760
140+ $0.8489 $118.8460
215+ $0.8224 $176.8160
295+ $0.7958 $234.7610
380+ $0.7694 $292.3720
505+ $0.6898 $348.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess