EN
  • EN
  • DE

S-8051ANB-NA-T1

Part No S-8051ANB-NA-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308195-S-8051ANB-NA-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8051ANB-NA-T1 CAD Model

Description

The S-8051ANB-NA-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor the supply voltage of electronic devices and generate a reset signal when the voltage falls below a specified threshold. This ensures that the system is properly initialized or shut down to prevent data corruption or malfunction. This device is particularly useful in battery-powered devices and systems where power supply fluctuations are common.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up, power-down, or brownout conditions.
  • Power Supply Monitoring: Monitors power supply voltages to detect undervoltage conditions and prevent damage to connected devices.
  • Battery-Powered Devices: Protects batteries from deep discharge by shutting down the device when the battery voltage drops too low.
  • Industrial Control Systems: Ensures safe operation by detecting voltage fluctuations and triggering appropriate responses.
  • Consumer Electronics: Used in smartphones, tablets, and other devices to prevent data loss and ensure stable operation.

Features

  • High-Precision Voltage Detection: Accurate voltage detection with minimal tolerance.
  • Ultra-Low Current Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Small Package Size: Available in compact packages like SOT-23 to save space on circuit boards.
  • Built-in Hysteresis: Prevents oscillations and ensures reliable reset operation by providing a difference between the rising and falling threshold voltages.
  • Open Drain Output: Offers flexibility in connecting to various microcontroller and other digital circuits.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by voltage drops or fluctuations.
  • Extended Battery Life: Low current consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Reduces the number of external components required for voltage monitoring.
  • Data Protection: Resets the microcontroller before data corruption can occur during voltage drops.
  • Stable Operation: Ensures stable and reliable operation, even in environments with fluctuating power supplies.

The S-8051ANB-NA-T1 typically has a detection voltage around 5.1V. The exact detection voltage is specified in the datasheet. The device typically consumes very little current, often in the order of a few microamperes. It comes in a small SOT-23 package. The operating temperature ranges from -40°C to +85°C, allowing for use in a variety of applications. The output is an N-channel open drain. It is RoHS compliant. Hysteresis is typically around 0.2V. The pull-up resistor value must be chosen appropriately based on the application requirements. It provides essential voltage supervision to maintain the integrity and reliability of electronic systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Texas Instruments
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
Infineon Technologies
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4384 $59.1840
325+ $0.3598 $116.9350
500+ $0.3486 $174.3000
685+ $0.3373 $231.0505
890+ $0.3261 $290.2290
1,190+ $0.2924 $347.9560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess