The S-80722AN is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor a voltage supply and provide a reset signal when the voltage falls below a predefined threshold. This function is essential for preventing microcontrollers and other digital circuits from operating erratically or being damaged due to undervoltage conditions.
Applications
- Microcontroller reset circuitry
- Power management in portable devices
- Voltage monitoring in industrial equipment
- Over/Under voltage protection circuits
- Battery backup systems
Features
- Low current consumption to prolong battery life
- High-accuracy voltage detection
- Built-in hysteresis to prevent output oscillation
- Small package size (e.g., SOT-23) for space-constrained applications
- CMOS output for direct interface with microcontrollers
- Wide operating temperature range for reliable operation in various environments
Benefits
- Enhances system reliability by preventing faulty operation during voltage sags
- Extends battery life in portable electronics due to low quiescent current
- Simplifies circuit design with its integrated functionality
- Protects sensitive components from damage due to undervoltage
- Provides stable and consistent reset signal
Additional Details
The S-80722AN is designed for ease of use and integration into various electronic systems. The hysteresis feature is crucial in preventing false triggering of the reset signal when the input voltage fluctuates near the threshold. The CMOS output ensures compatibility with most microcontrollers and digital logic devices. The device's low power consumption makes it ideal for battery-powered applications where energy efficiency is paramount. Its small size and wide operating temperature range allow it to be used in a variety of applications and environments. It ensures proper operation of sensitive electronic circuits.