The S-80725AL is a voltage detector IC manufactured by SII Semiconductor Corporation. Voltage detectors are crucial components in electronic circuits, responsible for monitoring the supply voltage and triggering a reset signal when the voltage drops below a predefined threshold. This functionality is essential for safeguarding microcontrollers, CPUs, and other sensitive digital components from potential malfunctions and data corruption resulting from insufficient voltage.
Applications
- Microcontroller Reset Circuits: Provides reliable reset functionality to microcontrollers during power-up sequences or brown-out conditions, ensuring correct initialization and operation.
- CPU Reset Circuits: Monitors the voltage supply to CPUs and generates a reset signal if the voltage drops below a safe operating level.
- Power Supply Monitoring: Enables continuous monitoring of power supply voltage levels.
- Battery-Powered Devices: Helps prevent deep discharge of batteries by initiating a shutdown or providing an alert when the battery voltage becomes critically low.
- Embedded Systems: Enhances the reliability and stability of embedded systems by preventing operation at potentially damaging voltage levels.
Features
- Low Supply Current: Minimizes power consumption, making it well-suited for battery-powered and energy-efficient applications.
- High-Accuracy Detection Voltage: Offers precise voltage detection for dependable reset operation.
- Compact Package Options: Available in small and space-saving packages, facilitating integration into compact electronic designs.
- Wide Operating Voltage Range: Designed to operate reliably across a broad spectrum of input voltages.
- Built-in Hysteresis: Prevents oscillations and ensures a stable output signal even with slight voltage fluctuations.
- N-Channel Open Drain Output: Provides flexible connectivity with various external circuits.
Benefits
- Enhanced System Reliability: Prevents data corruption and ensures correct system operation during voltage drops.
- Reduced System Downtime: Minimizes system failures and associated downtime by preventing operation at undervoltage conditions.
- Simplified Circuit Design: Integrated features minimize the need for external components.
- Extended Battery Life: Low power consumption contributes to prolonged battery life in portable and battery-operated devices.
- Protection of Sensitive Components: Protects sensitive electronic components from potential damage resulting from voltage irregularities.
Additional Details
The S-80725AL has a detection voltage of 2.5V. The output is an N-channel open drain. The operating temperature range is typically -40°C to +85°C. This component is widely used in diverse electronic applications requiring robust voltage monitoring and reset capabilities.