EN
  • EN
  • DE

S-80727AL-AQT1G

Part No S-80727AL-AQT1G
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308303-S-80727AL-AQT1G
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-80727AL-AQT1G CAD Model

Description

The S-80727AL-AQT1G is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor the input voltage and provide a reset signal when the voltage drops below a specific threshold. This function is essential for ensuring the reliable operation of microcontrollers and other sensitive electronic devices, preventing erratic behavior and data corruption due to voltage fluctuations.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up and voltage dips, preventing program execution errors.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies, triggering protective measures to prevent damage to connected equipment.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and maintain consistent performance in portable electronic devices.
  • System Voltage Supervision: Provides comprehensive voltage supervision in embedded systems, ensuring stable operation.
  • Industrial Control Systems: Protects sensitive industrial equipment from voltage fluctuations, ensuring reliable and safe operation.

Features

  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications where energy efficiency is critical.
  • High-Accuracy Detection Voltage: Provides precise voltage monitoring with high accuracy for reliable reset signal generation.
  • Hysteresis Characteristics: Prevents oscillation around the threshold voltage, ensuring stable and reliable operation.
  • Small Package Size: Available in small surface-mount packages, such as SOT-23, for use in compact electronic designs where space is limited.
  • Wide Operating Temperature Range: Operates reliably across a broad range of environmental conditions, ensuring consistent performance in diverse applications.

Benefits

  • Improved System Reliability: Prevents system crashes and data corruption due to voltage fluctuations, ensuring reliable operation of electronic devices.
  • Extended Battery Life: Low power consumption helps extend battery life in portable devices, reducing the need for frequent battery replacements.
  • Simplified Circuit Design: Reduces the need for external components, simplifying circuit design and reducing overall system cost.
  • Cost-Effective Solution: Provides a reliable voltage detection function at a competitive price, making it an affordable solution for voltage monitoring.
  • Prevention of Data Loss: Protects against data loss during power failures by triggering a reset, ensuring data integrity.

The S-80727AL-AQT1G typically features a fixed detection voltage. The '27' in the part number may indicate a detection voltage close to 2.7V; however, the exact value is specified in the product datasheet. The device usually provides an active-low reset output. It’s crucial to consult the datasheet to determine the specific voltage threshold, output type, operating temperature range, and other critical performance characteristics. The AQT1G suffix likely denotes a specific packaging or tape and reel option.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Panjit
Lowest to $6.9300
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $0.6537

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess